Amphenol Communications Solutions Conn, Hard Metric, Header, 125Pos, 2Mm; Product Range Amphenol Communications Solutions HM2J08PE5110N9LF

Description
CONN, HARD METRIC, HEADER, 125POS, 2MM; Product Range:FCI Milipacs HM2J08PE Series; No. of Contacts:125Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet
Description
CONN, HARD METRIC, HEADER, 125POS, 2MM; Product Range:FCI Milipacs HM2J08PE Series; No. of Contacts:125Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Hard Metric, Header, 125Pos, 2Mm; Product Range Amphenol Communications Solutions - 68K4359 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Hard Metric, Header, 125Pos, 2Mm; Product Range Amphenol Communications Solutions
68K4359
Conn, Hard Metric, Header, 125Pos, 2Mm; Product Range Amphenol Communications Solutions 68K4359
CONN, HARD METRIC, HEADER, 125POS, 2MM; Product Range:FCI Milipacs HM2J08PE Series; No. of Contacts:125Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

CONN, HARD METRIC, HEADER, 125POS, 2MM; Product Range:FCI Milipacs HM2J08PE Series; No. of Contacts:125Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 68K4359
Product Name Conn, Hard Metric, Header, 125Pos, 2Mm; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

For .032 -.046
Specs
Product Type PCB Pins
Mounting Swage
Contact Plating Gold; Tin/Gold
View Details
Conn, Header, 3Pos, 1Row, 2.54Mm, Th Rohs Compliant Amphenol Communications Solutions - 29AK9749 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details