Amphenol Communications Solutions Hard Metric Connector, Header, 125Pos; Connector Type Amphenol Communications Solutions HM2P08PK5111GFLF

Description
HARD METRIC CONNECTOR, HEADER, 125POS; Connector Type:Hard Metric (HM); Contact Material:Phosphor Bronze; Contact Plating:Gold; Contact Termination:Press Fit Vertical; Gender:Header; Leaded Process Compatible:Yes; No. of Contacts:125RoHS Compliant: Yes
Description
HARD METRIC CONNECTOR, HEADER, 125POS; Connector Type:Hard Metric (HM); Contact Material:Phosphor Bronze; Contact Plating:Gold; Contact Termination:Press Fit Vertical; Gender:Header; Leaded Process Compatible:Yes; No. of Contacts:125RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Header, 125Pos; Connector Type Amphenol Communications Solutions - 65K9136 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Header, 125Pos; Connector Type Amphenol Communications Solutions
65K9136
Hard Metric Connector, Header, 125Pos; Connector Type Amphenol Communications Solutions 65K9136
HARD METRIC CONNECTOR, HEADER, 125POS; Connector Type:Hard Metric (HM); Contact Material:Phosphor Bronze; Contact Plating:Gold; Contact Termination:Press Fit Vertical; Gender:Header; Leaded Process Compatible:Yes; No. of Contacts:125RoHS Compliant: Yes

HARD METRIC CONNECTOR, HEADER, 125POS; Connector Type:Hard Metric (HM); Contact Material:Phosphor Bronze; Contact Plating:Gold; Contact Termination:Press Fit Vertical; Gender:Header; Leaded Process Compatible:Yes; No. of Contacts:125RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 65K9136
Product Name Hard Metric Connector, Header, 125Pos; Connector Type Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Connector, Backplane, Header, 30Pos, 2Mm; Product Range Amphenol Communications Solutions - 28AH8964 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
IC Socket Adapters - 4017793 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Surface mount
Contacts Pitch 1.27 mm (0.0500 inches)
View Details
R-Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details