Amphenol Communications Solutions Hard Metric Conn, Header, 125Pos, 2Mm; Product Range Amphenol Communications Solutions HM2P08PD5110N9LF

Description
HARD METRIC CONN, HEADER, 125POS, 2MM; Product Range:FCI Millipacs Series; No. of Contacts:125Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet
Description
HARD METRIC CONN, HEADER, 125POS, 2MM; Product Range:FCI Millipacs Series; No. of Contacts:125Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Conn, Header, 125Pos, 2Mm; Product Range Amphenol Communications Solutions - 29AH2916 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Conn, Header, 125Pos, 2Mm; Product Range Amphenol Communications Solutions
29AH2916
Hard Metric Conn, Header, 125Pos, 2Mm; Product Range Amphenol Communications Solutions 29AH2916
HARD METRIC CONN, HEADER, 125POS, 2MM; Product Range:FCI Millipacs Series; No. of Contacts:125Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

HARD METRIC CONN, HEADER, 125POS, 2MM; Product Range:FCI Millipacs Series; No. of Contacts:125Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 29AH2916
Product Name Hard Metric Conn, Header, 125Pos, 2Mm; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
D- Sub High Grade - 86303057NLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
View Details
DIL Sockets - 1613506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
Contact Resistance 120 milliohms
View Details