Amphenol Communications Solutions Hard Metric Connector, Header, 58Pos; Connector Type Amphenol Communications Solutions HM2P11PD5111N9LF

Description
HARD METRIC CONNECTOR, HEADER, 58POS; Connector Type:Hard Metric (HM); Contact Material:Phosphor Bronze; Contact Plating:Gold; Contact Termination:Press Fit Vertical; Gender:Header; Leaded Process Compatible:Yes; No. of Contacts:58 RoHS Compliant: Yes
Datasheet
Description
HARD METRIC CONNECTOR, HEADER, 58POS; Connector Type:Hard Metric (HM); Contact Material:Phosphor Bronze; Contact Plating:Gold; Contact Termination:Press Fit Vertical; Gender:Header; Leaded Process Compatible:Yes; No. of Contacts:58 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Header, 58Pos; Connector Type Amphenol Communications Solutions - 71K4949 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Header, 58Pos; Connector Type Amphenol Communications Solutions
71K4949
Hard Metric Connector, Header, 58Pos; Connector Type Amphenol Communications Solutions 71K4949
HARD METRIC CONNECTOR, HEADER, 58POS; Connector Type:Hard Metric (HM); Contact Material:Phosphor Bronze; Contact Plating:Gold; Contact Termination:Press Fit Vertical; Gender:Header; Leaded Process Compatible:Yes; No. of Contacts:58 RoHS Compliant: Yes

HARD METRIC CONNECTOR, HEADER, 58POS; Connector Type:Hard Metric (HM); Contact Material:Phosphor Bronze; Contact Plating:Gold; Contact Termination:Press Fit Vertical; Gender:Header; Leaded Process Compatible:Yes; No. of Contacts:58 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 71K4949
Product Name Hard Metric Connector, Header, 58Pos; Connector Type Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

For .065 -.082
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Gold; Tin/Gold
View Details
656T Series SSOP with Center Pad Connection Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 50 milliohms
Operating Temperature 150 C (302 F)
View Details
Headers & Wire Housings - 102154-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details