Amphenol Communications Solutions Hard Metric Connector, Header, 110 Position; Product Range Amphenol Communications Solutions HM2P07PD5111N9LF

Description
HARD METRIC CONNECTOR, HEADER, 110 POSITION; Product Range:FCI Millipacs Series; No. of Contacts:110Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:7Rows; Row Pitch:2mm RoHS Compliant: Yes
Description
HARD METRIC CONNECTOR, HEADER, 110 POSITION; Product Range:FCI Millipacs Series; No. of Contacts:110Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:7Rows; Row Pitch:2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Header, 110 Position; Product Range Amphenol Communications Solutions - 65K9069 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Header, 110 Position; Product Range Amphenol Communications Solutions
65K9069
Hard Metric Connector, Header, 110 Position; Product Range Amphenol Communications Solutions 65K9069
HARD METRIC CONNECTOR, HEADER, 110 POSITION; Product Range:FCI Millipacs Series; No. of Contacts:110Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:7Rows; Row Pitch:2mm RoHS Compliant: Yes

HARD METRIC CONNECTOR, HEADER, 110 POSITION; Product Range:FCI Millipacs Series; No. of Contacts:110Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:7Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 65K9069
Product Name Hard Metric Connector, Header, 110 Position; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Discrete Sockets - 9094341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details