Amphenol Communications Solutions Backplane Conn, Header, 200Pos, 2Mm; Product Range Amphenol Communications Solutions HM2P95PD8110N9LF

Description
BACKPLANE CONN, HEADER, 200POS, 2MM; Product Range:Millipacs Series; No. of Contacts:200Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mm; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
BACKPLANE CONN, HEADER, 200POS, 2MM; Product Range:Millipacs Series; No. of Contacts:200Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mm; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Conn, Header, 200Pos, 2Mm; Product Range Amphenol Communications Solutions - 05M7617 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Header, 200Pos, 2Mm; Product Range Amphenol Communications Solutions
05M7617
Backplane Conn, Header, 200Pos, 2Mm; Product Range Amphenol Communications Solutions 05M7617
BACKPLANE CONN, HEADER, 200POS, 2MM; Product Range:Millipacs Series; No. of Contacts:200Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mm; Contact Material:Copper Alloy RoHS Compliant: Yes

BACKPLANE CONN, HEADER, 200POS, 2MM; Product Range:Millipacs Series; No. of Contacts:200Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mm; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 05M7617
Product Name Backplane Conn, Header, 200Pos, 2Mm; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Standard Array & Peripheral Test: Standard Test socket -  - Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type Test
View Details
IC Sockets - 2272211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Conn, Stacking, Header, 120Pos, 2Row; Product Range Amphenol Communications Solutions - 66AH3120 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
View Details