Amphenol Communications Solutions Hard Metric Conn, Header, 55Pos, 2Mm; Product Range Amphenol Communications Solutions HM2P09PDE121N9LF

Description
HARD METRIC CONN, HEADER, 55POS, 2MM; Product Range:FCI Millipacs Series; No. of Contacts:55Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet
Description
HARD METRIC CONN, HEADER, 55POS, 2MM; Product Range:FCI Millipacs Series; No. of Contacts:55Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Conn, Header, 55Pos, 2Mm; Product Range Amphenol Communications Solutions - 28AH8690 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Conn, Header, 55Pos, 2Mm; Product Range Amphenol Communications Solutions
28AH8690
Hard Metric Conn, Header, 55Pos, 2Mm; Product Range Amphenol Communications Solutions 28AH8690
HARD METRIC CONN, HEADER, 55POS, 2MM; Product Range:FCI Millipacs Series; No. of Contacts:55Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

HARD METRIC CONN, HEADER, 55POS, 2MM; Product Range:FCI Millipacs Series; No. of Contacts:55Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 28AH8690
Product Name Hard Metric Conn, Header, 55Pos, 2Mm; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Carriers for
Specs
Product Type IC Socket
View Details
For .032 -.046
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
PCB Connector Headers & Receptacles - 103325-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details