Amphenol Communications Solutions Hard Metric Conn, Header, 48Pos, 2Mm; Product Range Amphenol Communications Solutions HM1L42LDP000H6PLF

Description
HARD METRIC CONN, HEADER, 48POS, 2MM; Product Range:FCI METRAL Series; No. of Contacts:48Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2mm; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
HARD METRIC CONN, HEADER, 48POS, 2MM; Product Range:FCI METRAL Series; No. of Contacts:48Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2mm; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Conn, Header, 48Pos, 2Mm; Product Range Amphenol Communications Solutions - 28AH8684 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Conn, Header, 48Pos, 2Mm; Product Range Amphenol Communications Solutions
28AH8684
Hard Metric Conn, Header, 48Pos, 2Mm; Product Range Amphenol Communications Solutions 28AH8684
HARD METRIC CONN, HEADER, 48POS, 2MM; Product Range:FCI METRAL Series; No. of Contacts:48Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2mm; Contact Material:Copper Alloy RoHS Compliant: Yes

HARD METRIC CONN, HEADER, 48POS, 2MM; Product Range:FCI METRAL Series; No. of Contacts:48Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2mm; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 28AH8684
Product Name Hard Metric Conn, Header, 48Pos, 2Mm; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management Lid Capabilities: IC Test Solutions -  - Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type Test
View Details
IC Socket Adapters - 2651080 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.6500 mm (0.0256 inches)
View Details
Carriers for Standard to Device -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
DDR4 SMT - 10151094-1321K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details