A. u. K. Müller GmbH & Co. KG Datasheets for Solenoid Valves
Solenoid valves are devices that use a solenoid to control valve activation.
Solenoid Valves: Learn more
| Product Name | Notes |
|---|---|
| 14.025.126 series water inlet valves are 2/2-way solenoid valves with an orifice size of 25 mm. They have been developed to control potable water and physically and chemically similar media. | |
| 2/2 way solenoid bi stable valve , DN 7, as cartridge version to control potable water with pilot controlled function, especially suitable for the application in battery operated electronically controlled... | |
| 2/2-way bi stable servo controlled solenoid valve, DN 7, in cartridge design. Especially developed to control potable water in battery driven, opto electronically operated faucets. Power consumption is minimised by... | |
| 2/2-way direct acting drain valve of nominal diameter DN 40 for controlling low aggressive liquid media, such as cleaning or disinfection agents, with normally closed operation mode NC (normally closed). | |
| 2/2-way direct acting dump valve of nominal diameter DN 40 for controlling low aggressive liquid media, such as cleaning or disinfection agents, direct acting with normally open operation mode NO... | |
| 2/2-way direct acting dump valve of nominal diameter DN 50 for controlling low aggressive liquid media, such as cleaning or disinfection agents, direct acting with normally closed operation mode NC... | |
| 2/2-way direct acting dump valve of nominal diameter DN 50 for controlling low aggressive liquid media, such as cleaning or disinfection agents, direct acting with normally open operation mode NO... | |
| 2/2-way lever valve APPLICATIONS Hot / cold drink dispensers tank or boiler draining medical engineering laboratory / analysis equipment CHARACTERISTICS Direct acting medium separated Long term performance capability no minimal... | |
| 2/2-way monostable servo controlled solenoid valve, DN 7, in cartridge design. Especially developed to control potable water in opto electronically operated faucets. Compact design makes it easy to integrate the... | |
| 2/2-way pilot valve DN 0,5 for servo controlled valves with low power consumption. APPLICATIONS pilot valve unit for servo controlled main valve valve for low quantity dispense CHARACTERISTICS Long term... | |
| 2/2-way pilot valve DN 0,5 or DN 0,8 for servo controlled valves. Power consumption is minimised by use of rectangular pulse control to increase long term performance, durability and battery... | |
| 2/2-way solenoid cartridge servo controlled valve of DN 5 in bi stable version, to be used particularly in electronically controlled sanitary fittings. The power consumption is minimised by the use... | |
| 2/2-way solenoid cartridge servo controlled valve of DN 5 in mono stable version, to be used particularly in electronically controlled sanitary fittings. The design outline had been reduced so far... | |
| 2/2-way solenoid cartridge servo controlled valve of DN 7 in bi stable version with integrated sensor and electronics, to be used particularly in electronically controlled faucets. The designs compact outline... | |
| 2/2-way solenoid cartridge servo controlled valve of DN 7 in bi stable version with integrated sensor and electronics, to be used particularly in electronically controlled urinals. The designs compact outline... | |
| 2/2-way solenoid cartridge servo controlled valve of DN 7 in bi stable version, to be used particularly in electronically controlled sanitary fittings. The power consumption is minimised by the use... | |
| 2/2-way solenoid cartridge servo controlled valve of DN 7 in mono stable version, to be used particularly in electronically controlled sanitary fittings. The designs outline had been reduced so far,... | |
| 2/2-way solenoid cartridge servo controlled valve of DN 7 in monostable (latching) version, to be used particularly in electronically controlled sanitary fittings. The design outline had been reduced so far,... | |
| 2/2-way solenoid valve of different nominal diameters for use with neutral gases and liquids. This valve is direct controlled and normally closed (NC). Valves of this design are single chamber... | |
| 2/2-way solenoid valve of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). | |
| 2/2-way solenoid valve of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally open (NO). | |
| 2/2-way solenoid valve of nominal diameter DN 12 for liquid dispense. This valve is direct controlled and normally closed (NC). Valves of this design are medium separated seat valves, where... | |
| 2/2-way solenoid valve of nominal diameter DN 13 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). | |
| 2/2-way solenoid valve of nominal diameter DN 17 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). | |
| 2/2-way solenoid valve of nominal diameter DN 21 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). | |
| 2/2-way solenoid valve of nominal diameter DN 7 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). | |
| 2/2-way solenoid valve of nominal diameter DN 7, with integrated dirt strainer, for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled... | |
| 2/2-way solenoid valve of nominal diameter DN 8 for liquid dispense. This valve is direct acting and normally closed (NC). Valves of this design are medium separated seat valves, where... | |
| 2/2-way solenoid valve of several nominal diameters ( DN 1,2; 1,5; 2,0 oder 2,5) for use with neutral gases and liquids. This valve is direct acting and normally open (NO). | |
| 2/2-way solenoid valve of several nominal diameters for use with neutral gases and liquids. This valve is direct acting and normally closed (NC). Valves of this design are single chamber... | |
| 2/2-way solenoid valve with two separately switchable inlets and one common outlet of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar... | |
| 2/2-way solenoid valve, DN 8, direct controlled. This valve is normally closed (NC). Valves of this type are medium separated seat valves, where the plunger is separated by a diaphragm... | |
| 3/2-way solenoid valve of several nominal diameters for use with neutral gases and liquids. Valves of this design are single chamber straight through valves, with threaded tube clamp or push-fit... | |
| Direct acting 3/2 way solenoid change over valve with different orifice sizes for control of neutral gases and liquids. The plunger of the magnetic system is protected by spatial separation... | |
| Dispensers of sparkling, still or aerated water are becoming more common in hospitals, old people's homes and other public places. This solenoid valve is specially designed to meet the requirements... | |
| Float valves are commonly used in industrial applications to maintain a constant level in a tank. For cleaning purposes the tank is often drained and the water supply has to... | |
| The 16.001.116 pinch valve series is normally closed in operation and is designed for flexible tubes up to an outer diameter of 2,2 mm and a shore hardness of 50-60. | |
| The 16.001.216 pinch valve series is normally open in operation and is designed for flexible tubes up to an outer diameter of 2,2 mm and a shore hardness of 50-60. | |
| The 16.002.116 pinch valve series is normally closed in operation and is designed for flexible tubes up to an outer diameter of 3,2 mm and a shore hardness of 50-60. | |
| The 16.002.216 pinch valve series is normally open in operation and is designed for flexible tubes up to an outer diameter of 3,2 mm and a shore hardness of 50-60. | |
| The 16.003.125 pinch valve series is normally closed in operation and is designed for flexible tubes up to an outer diameter of 5,2 mm and a shore hardness of 50-60. | |
| The 16.003.225 pinch valve series is normally open in operation and is designed for flexible tubes up to an outer diameter of 5,2 mm and a shore hardness of 50... | |
| The 16.006.130 pinch valve series is normally closed in operation and is designed for flexible tubes up to an outer diameter of 9,2 mm and a shore hardness of 50-60. | |
| The 16.006.230 pinch valve series is normally open in operation and is designed for flexible tubes up to an outer diameter of 9,2 mm and a shore hardness of 50-60. | |
| The 2/2 way modular solenoid valves are direct acting in operation and have orifice sizes ranging from 1.5 mm up to 5 mm. 3/2 way versions with a 1.5 mm... | |
| The 3/2-way pinch valves of series 16.001.316 are designed for flexible tubes up to an outer diameter of 2,2 mm and a shore hardness of 50-60. The flow of the... | |
| The 3/2-way pinch valves of series 16.002.316 are designed for flexible tubes up to an outer diameter of 3,2 mm and a shore hardness of 50-60. The flow of the... | |
| The 3/2-way pinch valves of series 16.003.325 are designed for flexible tubes up to an outer diameter of 5,2 mm and a shore hardness of 50-60. The flow of the... | |
| The 3/2-way pinch valves of series 16.006.330 are designed for flexible tubes up to an outer diameter of 9,2 mm and a shore hardness of 50-60. The flow of the... | |
| The manifold valve is equipped with two separate inlets (4 and 5) of nominal diameter DN 13. Both provide the main outlet 1. Thus, the user has the possibility to... | |
| The modular urinal valve system includes a shut-off cock and a solenoid operated cartridge valve. The shut-off valve allows the flow to be manually stopped, using a standard 8 mm... | |
| The Modular Urinal Valve System includes a shut-off valve, a strainer and solenoid operated cartridge valve. The shut-off valve allows the flow to be manually stopped, using a standard 8... | |
| The valves, series 27.00x.126, are direct acting 2/2 way solenoid valves with an orifice size of up to 5 mm. Thus, customisation of the nominal width up to DN 5... | |
| This 2/2-way solenoid valve has a 10 mm orifice and is designed for use with potable water and physically and chemically similar media. It is suitable for use in low... | |
| This 2/2-way solenoid valve has a 13 mm orifice and is designed for use with potable water and physically and chemically similar media. It is suitable for use in low... | |
| This valve series has been specially developed for use in haemodialysis machines and other medical devices. The design recognizes the specific requirements of this market. Used as an inlet or... | |
| Two single servo-controlled valves, mounted in line. Both chambers are normally closed and have a DN 7 orifice size. Connected between the water supply and a machine to be charged,... |