A. u. K. Müller GmbH & Co. KG Datasheets for Pinch Valves
Pinch valves include any valve with a flexible elastomer body that can be pinched closed, cutting off flow, using a mechanism or fluid pressure.
Pinch Valves: Learn more
| Product Name | Notes |
|---|---|
| The 16.001.116 pinch valve series is normally closed in operation and is designed for flexible tubes up to an outer diameter of 2,2 mm and a shore hardness of 50-60. | |
| The 16.001.216 pinch valve series is normally open in operation and is designed for flexible tubes up to an outer diameter of 2,2 mm and a shore hardness of 50-60. | |
| The 16.002.116 pinch valve series is normally closed in operation and is designed for flexible tubes up to an outer diameter of 3,2 mm and a shore hardness of 50-60. | |
| The 16.002.216 pinch valve series is normally open in operation and is designed for flexible tubes up to an outer diameter of 3,2 mm and a shore hardness of 50-60. | |
| The 16.003.125 pinch valve series is normally closed in operation and is designed for flexible tubes up to an outer diameter of 5,2 mm and a shore hardness of 50-60. | |
| The 16.003.225 pinch valve series is normally open in operation and is designed for flexible tubes up to an outer diameter of 5,2 mm and a shore hardness of 50... | |
| The 16.006.130 pinch valve series is normally closed in operation and is designed for flexible tubes up to an outer diameter of 9,2 mm and a shore hardness of 50-60. | |
| The 16.006.230 pinch valve series is normally open in operation and is designed for flexible tubes up to an outer diameter of 9,2 mm and a shore hardness of 50-60. | |
| The 3/2-way pinch valves of series 16.001.316 are designed for flexible tubes up to an outer diameter of 2,2 mm and a shore hardness of 50-60. The flow of the... | |
| The 3/2-way pinch valves of series 16.002.316 are designed for flexible tubes up to an outer diameter of 3,2 mm and a shore hardness of 50-60. The flow of the... | |
| The 3/2-way pinch valves of series 16.003.325 are designed for flexible tubes up to an outer diameter of 5,2 mm and a shore hardness of 50-60. The flow of the... | |
| The 3/2-way pinch valves of series 16.006.330 are designed for flexible tubes up to an outer diameter of 9,2 mm and a shore hardness of 50-60. The flow of the... |