A. u. K. Müller GmbH & Co. KG Servo-Controlled Solenoid Valve NC, DN 10 01.010.521

Description
2/2-way solenoid valve of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber straight valves with female thread at in- and outlet in different dimensions. Coil systems for common voltage and frequency ranges are available. Electrical operating safety is achieved by insulation class F and can be supported by an integrated protective circuit. By using high quality insulation materials, continuous duty (100 % ED) at higher medium temperatures is possible. Protection against corrosion of inner parts exposed to the medium is achieved by using stainless steel. APPLICATIONS Steam appliances Dental appliances Hot / cold drink dispensers Industrial appliances Air conditioning Agricultural implements Cleaning systems Temperature equalisers Dish washers Ice machines Washing machines Water treatment CHARACTERISTICS servo-controlled Normally closed (NC) solenoid replaceable while medium circuit remains untouched, solenoid rotatable 4 x 90° Suitable for hot water up to 90°C Similar hydraulic performance for AC or DC types Optimized water hammer characteristic by low noise emission according to EN 60730 Long term performance capability High operating safety through the use of high quality materials and 100% final testing of the products
Datasheet
Description
2/2-way solenoid valve of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber straight valves with female thread at in- and outlet in different dimensions. Coil systems for common voltage and frequency ranges are available. Electrical operating safety is achieved by insulation class F and can be supported by an integrated protective circuit. By using high quality insulation materials, continuous duty (100 % ED) at higher medium temperatures is possible. Protection against corrosion of inner parts exposed to the medium is achieved by using stainless steel. APPLICATIONS Steam appliances Dental appliances Hot / cold drink dispensers Industrial appliances Air conditioning Agricultural implements Cleaning systems Temperature equalisers Dish washers Ice machines Washing machines Water treatment CHARACTERISTICS servo-controlled Normally closed (NC) solenoid replaceable while medium circuit remains untouched, solenoid rotatable 4 x 90° Suitable for hot water up to 90°C Similar hydraulic performance for AC or DC types Optimized water hammer characteristic by low noise emission according to EN 60730 Long term performance capability High operating safety through the use of high quality materials and 100% final testing of the products
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Servo-Controlled Solenoid Valve NC, DN 10 - 01.010.521 - A. u. K. Müller GmbH & Co. KG
Düsseldorf, Germany
Servo-Controlled Solenoid Valve NC, DN 10
01.010.521
Servo-Controlled Solenoid Valve NC, DN 10 01.010.521
2/2-way solenoid valve of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber straight valves with female thread at in- and outlet in different dimensions. Coil systems for common voltage and frequency ranges are available. Electrical operating safety is achieved by insulation class F and can be supported by an integrated protective circuit. By using high quality insulation materials, continuous duty (100 % ED) at higher medium temperatures is possible. Protection against corrosion of inner parts exposed to the medium is achieved by using stainless steel. APPLICATIONS Steam appliances Dental appliances Hot / cold drink dispensers Industrial appliances Air conditioning Agricultural implements Cleaning systems Temperature equalisers Dish washers Ice machines Washing machines Water treatment CHARACTERISTICS servo-controlled Normally closed (NC) solenoid replaceable while medium circuit remains untouched, solenoid rotatable 4 x 90° Suitable for hot water up to 90°C Similar hydraulic performance for AC or DC types Optimized water hammer characteristic by low noise emission according to EN 60730 Long term performance capability High operating safety through the use of high quality materials and 100% final testing of the products

2/2-way solenoid valve of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber straight valves with female thread at in- and outlet in different dimensions. Coil systems for common voltage and frequency ranges are available. Electrical operating safety is achieved by insulation class F and can be supported by an integrated protective circuit. By using high quality insulation materials, continuous duty (100 % ED) at higher medium temperatures is possible. Protection against corrosion of inner parts exposed to the medium is achieved by using stainless steel.

APPLICATIONS

  • Steam appliances
  • Dental appliances
  • Hot / cold drink dispensers
  • Industrial appliances
  • Air conditioning
  • Agricultural implements
  • Cleaning systems
  • Temperature equalisers
  • Dish washers
  • Ice machines
  • Washing machines
  • Water treatment

CHARACTERISTICS

  • servo-controlled
  • Normally closed (NC)
  • solenoid replaceable while medium circuit remains untouched, solenoid rotatable 4 x 90°
  • Suitable for hot water up to 90°C
  • Similar hydraulic performance for AC or DC types
  • Optimized water hammer characteristic by low noise emission according to EN 60730
  • Long term performance capability
  • High operating safety through the use of high quality materials and 100% final testing of the products
Supplier's Site Datasheet

Technical Specifications

  A. u. K. Müller GmbH & Co. KG
Product Category Industrial Valves
Product Number 01.010.521
Product Name Servo-Controlled Solenoid Valve NC, DN 10
Valve Type Servo; Solenoid
Primary Material Brass / Bronze
Media Water; Hot Water; Cold Water  
Maximum Pressure 2.90 to 145.04 psi (2.04 to 102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517973 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.15 inch (80.00 mm)
View Details
Manual Vacumm Pressure Relief Valve - MIV-1.00-20UNEF-2A-MAB - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Anti-Siphon
Media Air
Actuation Manual
View Details
Pneumatic Solenoid Valves - 2021543 - RS Components, Ltd.
Specs
Valve Type Solenoid
Media Air
Valve Size 0.25 inch (6.35 mm)
View Details