A. u. K. Müller GmbH & Co. KG Datasheets for Plastic Pumps
Plastic pumps are designed to move fluids that would corrode or damage other types of pumps. They provide broad chemical resistance and are less costly and lighter in weight than metal pumps.
Plastic Pumps: Learn more
| Product Name | Notes |
|---|---|
| This pump is designed for dispense. The use of the pump allows for flexible siting of dispense valves inside the machine, including up to approx. 0,4 metre (15,7 inch) above... | |
| This pump is designed to increase pressure to enable a higher flow rate and improved dispense accuracy. It is ideal for applications where a low water level in a boiler... |