A. u. K. Müller GmbH & Co. KG Dispense Valve, DN 12 40.012.101

Description
2/2-way solenoid valve of nominal diameter DN 12 for liquid dispense. This valve is direct controlled and normally closed (NC). Valves of this design are medium separated seat valves, where the plunger is separated by a diaphragm from the medium. The valve body and outlet nozzle are a single piece moulding. This valve can be manufactured with a variety of customised connections in DC or AC voltage. Low power or PPM triggering can be used. Electrical operating safety is achieved by PBT coating of the coil and can be supported by an additional protection circuit. The valve is available in different PSU valve body types and is distinguished primarily by its food grade and hot water capability. APPLICATIONS Hot / cold drink dispensers tank or boiler draining automatic animal feeding equipment CHARACTERISTICS Direct acting plunger separated by membrane from medium Long term performance capability flow rate adjustable (flow regulation screw) Suitable for food and hot water appliances no minimal pressure required Similar hydraulic performance for AC or DC types other hydraulic connections on request complete drainage of valve outlet after shut off Easy to assemble and service Coil change without opening of medium circuit, coil can be mounted 4 x 90° High operating safety through the use of high quality materials and 100% final testing of the products
Datasheet
Description
2/2-way solenoid valve of nominal diameter DN 12 for liquid dispense. This valve is direct controlled and normally closed (NC). Valves of this design are medium separated seat valves, where the plunger is separated by a diaphragm from the medium. The valve body and outlet nozzle are a single piece moulding. This valve can be manufactured with a variety of customised connections in DC or AC voltage. Low power or PPM triggering can be used. Electrical operating safety is achieved by PBT coating of the coil and can be supported by an additional protection circuit. The valve is available in different PSU valve body types and is distinguished primarily by its food grade and hot water capability. APPLICATIONS Hot / cold drink dispensers tank or boiler draining automatic animal feeding equipment CHARACTERISTICS Direct acting plunger separated by membrane from medium Long term performance capability flow rate adjustable (flow regulation screw) Suitable for food and hot water appliances no minimal pressure required Similar hydraulic performance for AC or DC types other hydraulic connections on request complete drainage of valve outlet after shut off Easy to assemble and service Coil change without opening of medium circuit, coil can be mounted 4 x 90° High operating safety through the use of high quality materials and 100% final testing of the products
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dispense Valve, DN 12 - 40.012.101 - A. u. K. Müller GmbH & Co. KG
Düsseldorf, Germany
Dispense Valve, DN 12
40.012.101
Dispense Valve, DN 12 40.012.101
2/2-way solenoid valve of nominal diameter DN 12 for liquid dispense. This valve is direct controlled and normally closed (NC). Valves of this design are medium separated seat valves, where the plunger is separated by a diaphragm from the medium. The valve body and outlet nozzle are a single piece moulding. This valve can be manufactured with a variety of customised connections in DC or AC voltage. Low power or PPM triggering can be used. Electrical operating safety is achieved by PBT coating of the coil and can be supported by an additional protection circuit. The valve is available in different PSU valve body types and is distinguished primarily by its food grade and hot water capability. APPLICATIONS Hot / cold drink dispensers tank or boiler draining automatic animal feeding equipment CHARACTERISTICS Direct acting plunger separated by membrane from medium Long term performance capability flow rate adjustable (flow regulation screw) Suitable for food and hot water appliances no minimal pressure required Similar hydraulic performance for AC or DC types other hydraulic connections on request complete drainage of valve outlet after shut off Easy to assemble and service Coil change without opening of medium circuit, coil can be mounted 4 x 90° High operating safety through the use of high quality materials and 100% final testing of the products

2/2-way solenoid valve of nominal diameter DN 12 for liquid dispense. This valve is direct controlled and normally closed (NC). Valves of this design are medium separated seat valves, where the plunger is separated by a diaphragm from the medium. The valve body and outlet nozzle are a single piece moulding. This valve can be manufactured with a variety of customised connections in DC or AC voltage. Low power or PPM triggering can be used. Electrical operating safety is achieved by PBT coating of the coil and can be supported by an additional protection circuit. The valve is available in different PSU valve body types and is distinguished primarily by its food grade and hot water capability.

APPLICATIONS

  • Hot / cold drink dispensers
  • tank or boiler draining
  • automatic animal feeding equipment

CHARACTERISTICS

  • Direct acting
  • plunger separated by membrane from medium
  • Long term performance capability
  • flow rate adjustable (flow regulation screw)
  • Suitable for food and hot water appliances
  • no minimal pressure required
  • Similar hydraulic performance for AC or DC types
  • other hydraulic connections on request
  • complete drainage of valve outlet after shut off
  • Easy to assemble and service
  • Coil change without opening of medium circuit, coil can be mounted 4 x 90°
  • High operating safety through the use of high quality materials and 100% final testing of the products
Supplier's Site Datasheet

Technical Specifications

  A. u. K. Müller GmbH & Co. KG
Product Category Industrial Valves
Product Number 40.012.101
Product Name Dispense Valve, DN 12
Valve Type Solenoid
Primary Material Polysulfone (PSU)
Media Water; Hot Water; Cold Water  ; Potable Water
Valve Size 0.47 inch (12.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305447 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 2.20 inch (56.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
T 343 Diaphragm Valve Zero Dead Leg Wheel Operator - 1246523 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 6.00 inch (152.40 mm)
View Details
558 Series Press-In Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.21 inch (5.46 mm)
Connection Description Press-In - Into Plastic
View Details