A. u. K. Müller GmbH & Co. KG Datasheets for Air Valves
Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Air Valves: Learn more
| Product Name | Notes |
|---|---|
| 2/2-way lever valve APPLICATIONS Hot / cold drink dispensers tank or boiler draining medical engineering laboratory / analysis equipment CHARACTERISTICS Direct acting medium separated Long term performance capability no minimal... | |
| 2/2-way solenoid valve of several nominal diameters ( DN 1,2; 1,5; 2,0 oder 2,5) for use with neutral gases and liquids. This valve is direct acting and normally open (NO). | |
| 2/2-way solenoid valve of several nominal diameters for use with neutral gases and liquids. This valve is direct acting and normally closed (NC). Valves of this design are single chamber... | |
| 3/2-way solenoid valve of several nominal diameters for use with neutral gases and liquids. Valves of this design are single chamber straight through valves, with threaded tube clamp or push-fit... | |
| Direct acting 3/2 way solenoid change over valve with different orifice sizes for control of neutral gases and liquids. The plunger of the magnetic system is protected by spatial separation... |