A. u. K. Müller GmbH & Co. KG Pinch Valve, 2/2-way, NO 16.003.225

Description
The 16.003.225 pinch valve series is normally open in operation and is designed for flexible tubes up to an outer diameter of 5,2 mm and a shore hardness of 50 - 60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the traditional valve seat and membrane which can cause turbulence in the fluid flow and create dead areas in the valve housing where medium or dirt can collect. The valve is particularly suitable for applications where a high level of hygiene is required. The resistance against chemicals depends on the selected material of the tube. APPLICATIONS dosage systems laboratory analysis Medical equipment Vending machines CHARACTERISTICS medium completely separated from valve parts chemical resistance depends on the material of the tube selected tube can easily be changed no dead areas as in usual valve body flow in either direction coil can be fixed in any position through 360° minimum 1 million cycles (dry, without medium)
Datasheet
Description
The 16.003.225 pinch valve series is normally open in operation and is designed for flexible tubes up to an outer diameter of 5,2 mm and a shore hardness of 50 - 60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the traditional valve seat and membrane which can cause turbulence in the fluid flow and create dead areas in the valve housing where medium or dirt can collect. The valve is particularly suitable for applications where a high level of hygiene is required. The resistance against chemicals depends on the selected material of the tube. APPLICATIONS dosage systems laboratory analysis Medical equipment Vending machines CHARACTERISTICS medium completely separated from valve parts chemical resistance depends on the material of the tube selected tube can easily be changed no dead areas as in usual valve body flow in either direction coil can be fixed in any position through 360° minimum 1 million cycles (dry, without medium)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pinch Valve, 2/2-way, NO - 16.003.225 - A. u. K. Müller GmbH & Co. KG
Düsseldorf, Germany
Pinch Valve, 2/2-way, NO
16.003.225
Pinch Valve, 2/2-way, NO 16.003.225
The 16.003.225 pinch valve series is normally open in operation and is designed for flexible tubes up to an outer diameter of 5,2 mm and a shore hardness of 50 - 60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the traditional valve seat and membrane which can cause turbulence in the fluid flow and create dead areas in the valve housing where medium or dirt can collect. The valve is particularly suitable for applications where a high level of hygiene is required. The resistance against chemicals depends on the selected material of the tube. APPLICATIONS dosage systems laboratory analysis Medical equipment Vending machines CHARACTERISTICS medium completely separated from valve parts chemical resistance depends on the material of the tube selected tube can easily be changed no dead areas as in usual valve body flow in either direction coil can be fixed in any position through 360° minimum 1 million cycles (dry, without medium)

The 16.003.225 pinch valve series is normally open in operation and is designed for flexible tubes up to an outer diameter of 5,2 mm and a shore hardness of 50 - 60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the traditional valve seat and membrane which can cause turbulence in the fluid flow and create dead areas in the valve housing where medium or dirt can collect. The valve is particularly suitable for applications where a high level of hygiene is required. The resistance against chemicals depends on the selected material of the tube.

APPLICATIONS

  • dosage systems
  • laboratory analysis
  • Medical equipment
  • Vending machines

CHARACTERISTICS

  • medium completely separated from valve parts
  • chemical resistance depends on the material of the tube selected
  • tube can easily be changed
  • no dead areas as in usual valve body
  • flow in either direction
  • coil can be fixed in any position through 360°
  • minimum 1 million cycles (dry, without medium)
Supplier's Site Datasheet

Technical Specifications

  A. u. K. Müller GmbH & Co. KG
Product Category Industrial Valves
Product Number 16.003.225
Product Name Pinch Valve, 2/2-way, NO
Valve Type Pinch; Solenoid
Primary Material Aluminum
Media Water; Potable Water; Medical Fluids
Valve Size 0.12 inch (3.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - KEN-FLEX Check Valves - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
High Purity High Flow Pressure Control Regulators & Valves Gas Stick Assemblies JSR-2TG Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Shut Off
Primary Material Stainless Steel
Media Gas
View Details
Valve, Pressure Relief, 300 Psig, 1/4
Specs
Valve Type Relief
Connection Description Quick Connect
View Details
Labcock Valves - 1077002 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Primary Material PVC; PVC
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details