A. u. K. Müller GmbH & Co. KG Dialysis Valve, Direct Acting, NC U9x.60x

Description
This valve series has been specially developed for use in haemodialysis machines and other medical devices. The design recognizes the specific requirements of this market. Used as an inlet or outlet valve for the balance chamber of a dialysis machine, the valve will work in both flow directions across the complete pressure range. A variety of standard bodies are available to connect to the customer’s balance chamber but customised versions can be produced. The use of high quality plastics and sealing elements made of EPDM or FKM ensure durability even with aggressive media such as dialysate, cleaning agents and disinfectants. The PTFE Bellows ensure a longer lifetime than a rubber membrane as it is less likely to become brittle. All materials meet EU, RoHS and REACH regulations. APPLICATIONS Haemodialysis machines medical engineering Water treatment Disinfection equipment CHARACTERISTICS Low power consumption Short cycle types Medium separated by PTFE bellow Plunger guided by PTFE High operating safety by the use of high quality materials Minimal dead areas in valve body Special valve for haemodialysis machines Function and leak tightness in both flow directions High flow rate Various fixing options Suitable for pressure and vacuum operation High number of ON-OFF cycles Easy chemical disinfektion Materials with worldwide approvals CE-Marking UL and CSA certification on request
Datasheet
Description
This valve series has been specially developed for use in haemodialysis machines and other medical devices. The design recognizes the specific requirements of this market. Used as an inlet or outlet valve for the balance chamber of a dialysis machine, the valve will work in both flow directions across the complete pressure range. A variety of standard bodies are available to connect to the customer’s balance chamber but customised versions can be produced. The use of high quality plastics and sealing elements made of EPDM or FKM ensure durability even with aggressive media such as dialysate, cleaning agents and disinfectants. The PTFE Bellows ensure a longer lifetime than a rubber membrane as it is less likely to become brittle. All materials meet EU, RoHS and REACH regulations. APPLICATIONS Haemodialysis machines medical engineering Water treatment Disinfection equipment CHARACTERISTICS Low power consumption Short cycle types Medium separated by PTFE bellow Plunger guided by PTFE High operating safety by the use of high quality materials Minimal dead areas in valve body Special valve for haemodialysis machines Function and leak tightness in both flow directions High flow rate Various fixing options Suitable for pressure and vacuum operation High number of ON-OFF cycles Easy chemical disinfektion Materials with worldwide approvals CE-Marking UL and CSA certification on request
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dialysis Valve, Direct Acting, NC - U9x.60x - A. u. K. Müller GmbH & Co. KG
Düsseldorf, Germany
Dialysis Valve, Direct Acting, NC
U9x.60x
Dialysis Valve, Direct Acting, NC U9x.60x
This valve series has been specially developed for use in haemodialysis machines and other medical devices. The design recognizes the specific requirements of this market. Used as an inlet or outlet valve for the balance chamber of a dialysis machine, the valve will work in both flow directions across the complete pressure range. A variety of standard bodies are available to connect to the customer’s balance chamber but customised versions can be produced. The use of high quality plastics and sealing elements made of EPDM or FKM ensure durability even with aggressive media such as dialysate, cleaning agents and disinfectants. The PTFE Bellows ensure a longer lifetime than a rubber membrane as it is less likely to become brittle. All materials meet EU, RoHS and REACH regulations. APPLICATIONS Haemodialysis machines medical engineering Water treatment Disinfection equipment CHARACTERISTICS Low power consumption Short cycle types Medium separated by PTFE bellow Plunger guided by PTFE High operating safety by the use of high quality materials Minimal dead areas in valve body Special valve for haemodialysis machines Function and leak tightness in both flow directions High flow rate Various fixing options Suitable for pressure and vacuum operation High number of ON-OFF cycles Easy chemical disinfektion Materials with worldwide approvals CE-Marking UL and CSA certification on request

This valve series has been specially developed for use in haemodialysis machines and other medical devices. The design recognizes the specific requirements of this market. Used as an inlet or outlet valve for the balance chamber of a dialysis machine, the valve will work in both flow directions across the complete pressure range. A variety of standard bodies are available to connect to the customer’s balance chamber but customised versions can be produced. The use of high quality plastics and sealing elements made of EPDM or FKM ensure durability even with aggressive media such as dialysate, cleaning agents and disinfectants. The PTFE Bellows ensure a longer lifetime than a rubber membrane as it is less likely to become brittle. All materials meet EU, RoHS and REACH regulations.

APPLICATIONS

  • Haemodialysis machines
  • medical engineering
  • Water treatment
  • Disinfection equipment

CHARACTERISTICS

  • Low power consumption
  • Short cycle types
  • Medium separated by PTFE bellow
  • Plunger guided by PTFE
  • High operating safety by the use of high quality materials
  • Minimal dead areas in valve body
  • Special valve for haemodialysis machines
  • Function and leak tightness in both flow directions
  • High flow rate
  • Various fixing options
  • Suitable for pressure and vacuum operation
  • High number of ON-OFF cycles
  • Easy chemical disinfektion
  • Materials with worldwide approvals
  • CE-Marking
  • UL and CSA certification on request
Supplier's Site Datasheet

Technical Specifications

  A. u. K. Müller GmbH & Co. KG
Product Category Industrial Valves
Product Number U9x.60x
Product Name Dialysis Valve, Direct Acting, NC
Valve Type Solenoid
Primary Material Polyetherimide (PEI)
Media Water; Potable Water; Dialysis Fluid
Valve Size 0.14 to 0.16 inch (3.60 to 4.00 mm)
Maximum Pressure 1.45 to 58.01 psi (1.02 to 40.83 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Ball Valves - 1417723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Ball; Ball
Primary Material Brass / Bronze; Brass
Media Water
View Details
Air solenoid valve - CPE24-M3H-3OL-3/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers