A. u. K. Müller GmbH & Co. KG Datasheets for Servo Valves
Servo valves provide closed loop flow or pressure response to an electrical or electronic control signal. They are used in air, gas, and liquid applications.
Servo Valves: Learn more
| Product Name | Notes |
|---|---|
| 14.025.126 series water inlet valves are 2/2-way solenoid valves with an orifice size of 25 mm. They have been developed to control potable water and physically and chemically similar media. | |
| 2/2 way solenoid bi stable valve , DN 7, as cartridge version to control potable water with pilot controlled function, especially suitable for the application in battery operated electronically controlled... | |
| 2/2-way bi stable servo controlled solenoid valve, DN 7, in cartridge design. Especially developed to control potable water in battery driven, opto electronically operated faucets. Power consumption is minimised by... | |
| 2/2-way monostable servo controlled solenoid valve, DN 7, in cartridge design. Especially developed to control potable water in opto electronically operated faucets. Compact design makes it easy to integrate the... | |
| 2/2-way solenoid cartridge servo controlled valve of DN 5 in bi stable version, to be used particularly in electronically controlled sanitary fittings. The power consumption is minimised by the use... | |
| 2/2-way solenoid cartridge servo controlled valve of DN 5 in mono stable version, to be used particularly in electronically controlled sanitary fittings. The design outline had been reduced so far... | |
| 2/2-way solenoid cartridge servo controlled valve of DN 7 in bi stable version with integrated sensor and electronics, to be used particularly in electronically controlled faucets. The designs compact outline... | |
| 2/2-way solenoid cartridge servo controlled valve of DN 7 in bi stable version with integrated sensor and electronics, to be used particularly in electronically controlled urinals. The designs compact outline... | |
| 2/2-way solenoid cartridge servo controlled valve of DN 7 in bi stable version, to be used particularly in electronically controlled sanitary fittings. The power consumption is minimised by the use... | |
| 2/2-way solenoid cartridge servo controlled valve of DN 7 in mono stable version, to be used particularly in electronically controlled sanitary fittings. The designs outline had been reduced so far,... | |
| 2/2-way solenoid cartridge servo controlled valve of DN 7 in monostable (latching) version, to be used particularly in electronically controlled sanitary fittings. The design outline had been reduced so far,... | |
| 2/2-way solenoid valve of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). | |
| 2/2-way solenoid valve of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally open (NO). | |
| 2/2-way solenoid valve of nominal diameter DN 13 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). | |
| 2/2-way solenoid valve of nominal diameter DN 17 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). | |
| 2/2-way solenoid valve of nominal diameter DN 21 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). | |
| 2/2-way solenoid valve of nominal diameter DN 7 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). | |
| 2/2-way solenoid valve of nominal diameter DN 7, with integrated dirt strainer, for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled... | |
| 2/2-way solenoid valve with two separately switchable inlets and one common outlet of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar... | |
| Float valves are commonly used in industrial applications to maintain a constant level in a tank. For cleaning purposes the tank is often drained and the water supply has to... | |
| Servo-controlled valve nominal diameter DN 10, which closes by means of buoyancy of a floater to control level in tanks. If liquid is drained from the tank, the float valve... | |
| Servo-controlled valve nominal diameter DN 13, which closes by means of buoyancy of a floater to control level in tanks. If liquid is drained from the tank, the float valve... | |
| Servo-controlled valve nominal diameter DN 17, which closes by means of buoyancy of a floater to control level in tanks. If liquid is drained from the tank, the float valve... | |
| The 2/2 way servo-direct motorized valve has a 10mm orifice, but a continuously variable stroke to accurately control the flow through the valve. It can function with low inlet pressures... | |
| The manifold valve is equipped with two separate inlets (4 and 5) of nominal diameter DN 13. Both provide the main outlet 1. Thus, the user has the possibility to... | |
| The modular urinal valve system includes a shut-off cock and a solenoid operated cartridge valve. The shut-off valve allows the flow to be manually stopped, using a standard 8 mm... | |
| The Modular Urinal Valve System includes a shut-off valve, a strainer and solenoid operated cartridge valve. The shut-off valve allows the flow to be manually stopped, using a standard 8... | |
| This servo-controlled valve has an orifice size of 13 mm and is operated by means of a float to control the level in a tank. If liquid is drained from... | |
| This servo-controlled valve has an orifice size of 17 mm and is operated by means of a float to control the level in a tank. If liquid is drained from... | |
| Two single servo-controlled valves, mounted in line. Both chambers are normally closed and have a DN 7 orifice size. Connected between the water supply and a machine to be charged,... |