A. u. K. Müller GmbH & Co. KG Servo-Controlled Solenoid Valve NC, DN 13 01.013.126

Description
2/2-way solenoid valve of nominal diameter DN 13 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber straight valves and can be manufactured with various connections. Coil systems for common voltage and frequency ranges are available. Electrical operating safety is achieved by insulation class F and can be supported by an integrated protective circuit. By using high quality insulation materials, continuous duty (100 % ED) at higher medium temperatures is possible. The glass fibre reinforced polyamide valve body persists hot water. Protection against corrosion of inner parts exposed to the medium is achieved by using stainless steel. APPLICATIONS Steam appliances Dental appliances Hot / cold drink dispensers Industrial appliances Air conditioning Agricultural implements Cleaning systems Temperature equalisers Dish washers Ice machines Washing machines Water treatment CHARACTERISTICS servo-controlled Normally closed (NC) solenoid replaceable while medium circuit remains untouched, solenoid rotatable 4 x 90° Suitable for hot water up to 90°C Similar hydraulic performance for AC or DC types Optimized water hammer characteristic by low noise emission according to EN 60730 Long term performance capability High operating safety through the use of high quality materials and 100% final testing of the products
Datasheet
Description
2/2-way solenoid valve of nominal diameter DN 13 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber straight valves and can be manufactured with various connections. Coil systems for common voltage and frequency ranges are available. Electrical operating safety is achieved by insulation class F and can be supported by an integrated protective circuit. By using high quality insulation materials, continuous duty (100 % ED) at higher medium temperatures is possible. The glass fibre reinforced polyamide valve body persists hot water. Protection against corrosion of inner parts exposed to the medium is achieved by using stainless steel. APPLICATIONS Steam appliances Dental appliances Hot / cold drink dispensers Industrial appliances Air conditioning Agricultural implements Cleaning systems Temperature equalisers Dish washers Ice machines Washing machines Water treatment CHARACTERISTICS servo-controlled Normally closed (NC) solenoid replaceable while medium circuit remains untouched, solenoid rotatable 4 x 90° Suitable for hot water up to 90°C Similar hydraulic performance for AC or DC types Optimized water hammer characteristic by low noise emission according to EN 60730 Long term performance capability High operating safety through the use of high quality materials and 100% final testing of the products
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Servo-Controlled Solenoid Valve NC, DN 13 - 01.013.126 - A. u. K. Müller GmbH & Co. KG
Düsseldorf, Germany
Servo-Controlled Solenoid Valve NC, DN 13
01.013.126
Servo-Controlled Solenoid Valve NC, DN 13 01.013.126
2/2-way solenoid valve of nominal diameter DN 13 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber straight valves and can be manufactured with various connections. Coil systems for common voltage and frequency ranges are available. Electrical operating safety is achieved by insulation class F and can be supported by an integrated protective circuit. By using high quality insulation materials, continuous duty (100 % ED) at higher medium temperatures is possible. The glass fibre reinforced polyamide valve body persists hot water. Protection against corrosion of inner parts exposed to the medium is achieved by using stainless steel. APPLICATIONS Steam appliances Dental appliances Hot / cold drink dispensers Industrial appliances Air conditioning Agricultural implements Cleaning systems Temperature equalisers Dish washers Ice machines Washing machines Water treatment CHARACTERISTICS servo-controlled Normally closed (NC) solenoid replaceable while medium circuit remains untouched, solenoid rotatable 4 x 90° Suitable for hot water up to 90°C Similar hydraulic performance for AC or DC types Optimized water hammer characteristic by low noise emission according to EN 60730 Long term performance capability High operating safety through the use of high quality materials and 100% final testing of the products

2/2-way solenoid valve of nominal diameter DN 13 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber straight valves and can be manufactured with various connections. Coil systems for common voltage and frequency ranges are available. Electrical operating safety is achieved by insulation class F and can be supported by an integrated protective circuit. By using high quality insulation materials, continuous duty (100 % ED) at higher medium temperatures is possible. The glass fibre reinforced polyamide valve body persists hot water. Protection against corrosion of inner parts exposed to the medium is achieved by using stainless steel.

APPLICATIONS

  • Steam appliances
  • Dental appliances
  • Hot / cold drink dispensers
  • Industrial appliances
  • Air conditioning
  • Agricultural implements
  • Cleaning systems
  • Temperature equalisers
  • Dish washers
  • Ice machines
  • Washing machines
  • Water treatment

CHARACTERISTICS

  • servo-controlled
  • Normally closed (NC)
  • solenoid replaceable while medium circuit remains untouched, solenoid rotatable 4 x 90°
  • Suitable for hot water up to 90°C
  • Similar hydraulic performance for AC or DC types
  • Optimized water hammer characteristic by low noise emission according to EN 60730
  • Long term performance capability
  • High operating safety through the use of high quality materials and 100% final testing of the products
Supplier's Site Datasheet

Technical Specifications

  A. u. K. Müller GmbH & Co. KG
Product Category Industrial Valves
Product Number 01.013.126
Product Name Servo-Controlled Solenoid Valve NC, DN 13
Valve Type Servo; Solenoid
Primary Material Nylon; PE (optional feature); PP (optional feature)
Media Water; Hot Water; Cold Water  
Maximum Pressure 2.90 to 145.04 psi (2.04 to 102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Resilient Seated Gate Valves C515/C509 - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 2.00 to 54.00 inch (50.80 to 1371.60 mm)
Actuation Electric; Direct-Drive Handwheel or 2” Operating Nut, Spur or Bevel Gear, Electric Motor Operator
View Details
Stainless Steel Low Pressure Seal Pneumatic Diaphragm Control Valve For For HP & UHP Gases -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Diaphragm
Primary Material Stainless Steel
Media Gas; Air
View Details
Controller, Inflation Nitrogen, 1/2
Specs
Media Gas
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details
Ball Check Valve 0 5 4 - 1221015 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 1.50 inch (38.10 mm)
View Details