A. u. K. Müller GmbH & Co. KG 2/2-Way Drain Valve NO, DN 50 IP 65, IP 68 04.050.916

Description
2/2-way direct acting dump valve of nominal diameter DN 50 for controlling low aggressive liquid media, such as cleaning or disinfection agents, direct acting with normally open operation mode NO (normally open). Valves of this type are medium separated having a single chamber valve body with the inlet at ninety degrees to the outlet. They can be manufactured in various materials and equipped with threaded or hose connections. Electrical operating safety is achieved by insulation class F and supported by an integrated protective circuit. Protection type IP 68 is achieved in conjunction with cable connection, IP 65 by using a mounted connector. Valve housing made of PPE or stainless steel are suitable for hot water. Valve housing made of PVDF have a higher resistance to chemicals where stainless steel has both features. The smooth internal shape improves liquid flow and avoids dirt traps. The valve bodies can be equipped with an additional flush spout. APPLICATIONS Industrial washing machines and dishwashers Cleaning devices for medical equipment Cleaning and disinfecting systems in the dairy industry and process engineering CHARACTERISTICS Direct acting Protection type IP 68 using cable, respectively IP 65 using connector normally open (NO) Encapsulated coil Coil system protected against corrosion by separation of medium by membrane Optional valve body made of PVDF or stainless steel and FKM membrane for higher resistance to chemicals Optional flush spout on valve body Long term performance capability Max. medium temperature 98°C (208°F) no minimal pressure required Suitable for spray- and jet water UL approved versions available High operating safety through the use of high quality materials and 100% final testing of the products
Datasheet
Description
2/2-way direct acting dump valve of nominal diameter DN 50 for controlling low aggressive liquid media, such as cleaning or disinfection agents, direct acting with normally open operation mode NO (normally open). Valves of this type are medium separated having a single chamber valve body with the inlet at ninety degrees to the outlet. They can be manufactured in various materials and equipped with threaded or hose connections. Electrical operating safety is achieved by insulation class F and supported by an integrated protective circuit. Protection type IP 68 is achieved in conjunction with cable connection, IP 65 by using a mounted connector. Valve housing made of PPE or stainless steel are suitable for hot water. Valve housing made of PVDF have a higher resistance to chemicals where stainless steel has both features. The smooth internal shape improves liquid flow and avoids dirt traps. The valve bodies can be equipped with an additional flush spout. APPLICATIONS Industrial washing machines and dishwashers Cleaning devices for medical equipment Cleaning and disinfecting systems in the dairy industry and process engineering CHARACTERISTICS Direct acting Protection type IP 68 using cable, respectively IP 65 using connector normally open (NO) Encapsulated coil Coil system protected against corrosion by separation of medium by membrane Optional valve body made of PVDF or stainless steel and FKM membrane for higher resistance to chemicals Optional flush spout on valve body Long term performance capability Max. medium temperature 98°C (208°F) no minimal pressure required Suitable for spray- and jet water UL approved versions available High operating safety through the use of high quality materials and 100% final testing of the products
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2/2-Way Drain Valve NO, DN 50 IP 65, IP 68 - 04.050.916 - A. u. K. Müller GmbH & Co. KG
Düsseldorf, Germany
2/2-Way Drain Valve NO, DN 50 IP 65, IP 68
04.050.916
2/2-Way Drain Valve NO, DN 50 IP 65, IP 68 04.050.916
2/2-way direct acting dump valve of nominal diameter DN 50 for controlling low aggressive liquid media, such as cleaning or disinfection agents, direct acting with normally open operation mode NO (normally open). Valves of this type are medium separated having a single chamber valve body with the inlet at ninety degrees to the outlet. They can be manufactured in various materials and equipped with threaded or hose connections. Electrical operating safety is achieved by insulation class F and supported by an integrated protective circuit. Protection type IP 68 is achieved in conjunction with cable connection, IP 65 by using a mounted connector. Valve housing made of PPE or stainless steel are suitable for hot water. Valve housing made of PVDF have a higher resistance to chemicals where stainless steel has both features. The smooth internal shape improves liquid flow and avoids dirt traps. The valve bodies can be equipped with an additional flush spout. APPLICATIONS Industrial washing machines and dishwashers Cleaning devices for medical equipment Cleaning and disinfecting systems in the dairy industry and process engineering CHARACTERISTICS Direct acting Protection type IP 68 using cable, respectively IP 65 using connector normally open (NO) Encapsulated coil Coil system protected against corrosion by separation of medium by membrane Optional valve body made of PVDF or stainless steel and FKM membrane for higher resistance to chemicals Optional flush spout on valve body Long term performance capability Max. medium temperature 98°C (208°F) no minimal pressure required Suitable for spray- and jet water UL approved versions available High operating safety through the use of high quality materials and 100% final testing of the products

2/2-way direct acting dump valve of nominal diameter DN 50 for controlling low aggressive liquid media, such as cleaning or disinfection agents, direct acting with normally open operation mode NO (normally open). Valves of this type are medium separated having a single chamber valve body with the inlet at ninety degrees to the outlet. They can be manufactured in various materials and equipped with threaded or hose connections. Electrical operating safety is achieved by insulation class F and supported by an integrated protective circuit. Protection type IP 68 is achieved in conjunction with cable connection, IP 65 by using a mounted connector. Valve housing made of PPE or stainless steel are suitable for hot water. Valve housing made of PVDF have a higher resistance to chemicals where stainless steel has both features. The smooth internal shape improves liquid flow and avoids dirt traps. The valve bodies can be equipped with an additional flush spout.

APPLICATIONS

  • Industrial washing machines and dishwashers
  • Cleaning devices for medical equipment
  • Cleaning and disinfecting systems in the dairy industry and process engineering

CHARACTERISTICS

  • Direct acting
  • Protection type IP 68 using cable, respectively IP 65 using connector
  • normally open (NO)
  • Encapsulated coil
  • Coil system protected against corrosion by separation of medium by membrane
  • Optional valve body made of PVDF or stainless steel and FKM membrane for higher resistance to chemicals
  • Optional flush spout on valve body
  • Long term performance capability
  • Max. medium temperature 98°C (208°F)
  • no minimal pressure required
  • Suitable for spray- and jet water
  • UL approved versions available
  • High operating safety through the use of high quality materials and 100% final testing of the products
Supplier's Site Datasheet

Technical Specifications

  A. u. K. Müller GmbH & Co. KG
Product Category Industrial Valves
Product Number 04.050.916
Product Name 2/2-Way Drain Valve NO, DN 50 IP 65, IP 68
Valve Type Drain; Solenoid
Primary Material Stainless Steel (optional feature); PE (optional feature); PVDF (optional feature)
Media Water; Hot Water; Cold Water  
Maximum Pressure 0.00 to 1.74 psi (0.0 to 1.22 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - High Performance Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
High Purity High Flow Pressure Control Regulators & Valves Gas Stick Assemblies JSR-2TG Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Shut Off
Primary Material Stainless Steel
Media Gas
View Details
Regulator, Pressure, 3000 Psi With Cga 580 - 162-1110-80340 - Petersen Products Co.
Specs
Valve Size 0.38 inch (9.52 mm)
Connection Description Threaded
View Details
T 21 Ball Valve 0 5 4 - 121601020 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 1.97 inch (50.00 mm)
View Details