A. u. K. Müller GmbH & Co. KG Direct Acting Solenoid Valve, DN 10 Media Separated 01.010.127

Description
This 2/2-way solenoid valve has a 10 mm orifice and is designed for use with potable water and physically and chemically similar media. It is suitable for use in low pressure applications such as controlling flow from a tank and can handle a maximum pressure head of 60 cm. The valve is direct acting in operation, normally closed (NC) and the internal plunger assembly is separated from the medium. These valves have a single body chamber. Coils are available in all common voltage and frequency ranges. A high level of electrical operating safety is achieved through its insulation class F which can be supported by an integral protective circuit. The use of high quality insulation materials enables a 100 % duty cycle is be achieved, even at high medium temperatures. For example, the valve body is reinforced with glass fibre to enable use with hot water. Protection against corrosion of inner parts exposed to the medium is achieved by a separating membrane. APPLICATIONS dosage systems low pressure applications Cleaning systems Industrial appliances CHARACTERISTICS Direct acting Normally closed (NC) internal plunger assembly medium separated low pressure range of up to 60 mbar solenoid replaceable while medium circuit remains untouched, solenoid rotatable 4 x 90° suitable for hot water up to 98°C Long term performance capability High operating safety through the use of high quality materials and 100% final testing of the products
Datasheet
Description
This 2/2-way solenoid valve has a 10 mm orifice and is designed for use with potable water and physically and chemically similar media. It is suitable for use in low pressure applications such as controlling flow from a tank and can handle a maximum pressure head of 60 cm. The valve is direct acting in operation, normally closed (NC) and the internal plunger assembly is separated from the medium. These valves have a single body chamber. Coils are available in all common voltage and frequency ranges. A high level of electrical operating safety is achieved through its insulation class F which can be supported by an integral protective circuit. The use of high quality insulation materials enables a 100 % duty cycle is be achieved, even at high medium temperatures. For example, the valve body is reinforced with glass fibre to enable use with hot water. Protection against corrosion of inner parts exposed to the medium is achieved by a separating membrane. APPLICATIONS dosage systems low pressure applications Cleaning systems Industrial appliances CHARACTERISTICS Direct acting Normally closed (NC) internal plunger assembly medium separated low pressure range of up to 60 mbar solenoid replaceable while medium circuit remains untouched, solenoid rotatable 4 x 90° suitable for hot water up to 98°C Long term performance capability High operating safety through the use of high quality materials and 100% final testing of the products
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Acting Solenoid Valve, DN 10 Media Separated - 01.010.127 - A. u. K. Müller GmbH & Co. KG
Düsseldorf, Germany
Direct Acting Solenoid Valve, DN 10 Media Separated
01.010.127
Direct Acting Solenoid Valve, DN 10 Media Separated 01.010.127
This 2/2-way solenoid valve has a 10 mm orifice and is designed for use with potable water and physically and chemically similar media. It is suitable for use in low pressure applications such as controlling flow from a tank and can handle a maximum pressure head of 60 cm. The valve is direct acting in operation, normally closed (NC) and the internal plunger assembly is separated from the medium. These valves have a single body chamber. Coils are available in all common voltage and frequency ranges. A high level of electrical operating safety is achieved through its insulation class F which can be supported by an integral protective circuit. The use of high quality insulation materials enables a 100 % duty cycle is be achieved, even at high medium temperatures. For example, the valve body is reinforced with glass fibre to enable use with hot water. Protection against corrosion of inner parts exposed to the medium is achieved by a separating membrane. APPLICATIONS dosage systems low pressure applications Cleaning systems Industrial appliances CHARACTERISTICS Direct acting Normally closed (NC) internal plunger assembly medium separated low pressure range of up to 60 mbar solenoid replaceable while medium circuit remains untouched, solenoid rotatable 4 x 90° suitable for hot water up to 98°C Long term performance capability High operating safety through the use of high quality materials and 100% final testing of the products

This 2/2-way solenoid valve has a 10 mm orifice and is designed for use with potable water and physically and chemically similar media. It is suitable for use in low pressure applications such as controlling flow from a tank and can handle a maximum pressure head of 60 cm. The valve is direct acting in operation, normally closed (NC) and the internal plunger assembly is separated from the medium. These valves have a single body chamber. Coils are available in all common voltage and frequency ranges. A high level of electrical operating safety is achieved through its insulation class F which can be supported by an integral protective circuit. The use of high quality insulation materials enables a 100 % duty cycle is be achieved, even at high medium temperatures. For example, the valve body is reinforced with glass fibre to enable use with hot water. Protection against corrosion of inner parts exposed to the medium is achieved by a separating membrane.

APPLICATIONS

  • dosage systems
  • low pressure applications
  • Cleaning systems
  • Industrial appliances

CHARACTERISTICS

  • Direct acting
  • Normally closed (NC)
  • internal plunger assembly medium separated
  • low pressure range of up to 60 mbar
  • solenoid replaceable while medium circuit remains untouched, solenoid rotatable 4 x 90°
  • suitable for hot water up to 98°C
  • Long term performance capability
  • High operating safety through the use of high quality materials and 100% final testing of the products
Supplier's Site Datasheet

Technical Specifications

  A. u. K. Müller GmbH & Co. KG
Product Category Industrial Valves
Product Number 01.010.127
Product Name Direct Acting Solenoid Valve, DN 10 Media Separated
Valve Type Solenoid
Primary Material Nylon; PE (optional feature); PP (optional feature)
Media Water; Hot Water; Cold Water  
Maximum Pressure 0.00 to 0.87 psi (0.0 to 0.6124 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1218005 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 0.50 inch (12.70 mm)
View Details
Twist Sleeve Flow Control - MIL-FC - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Compact Air Valve - ESO-3*-24-L - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Zytel ST 801®
Media Air; Compressed Air
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details