A. u. K. Müller GmbH & Co. KG Pinch Valve, 2/2-way, NC 16.006.130

Description
The 16.006.130 pinch valve series is normally closed in operation and is designed for flexible tubes up to an outer diameter of 9,2 mm and a shore hardness of 50-60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the traditional valve seat and membrane which can cause turbulence in the fluid flow and create dead areas in the valve housing where medium or dirt can collect. The valve is particularly suitable for applications where a high level of hygiene is required. The resistance against chemicals depends on the selected material of the tube. APPLICATIONS dosage systems laboratory analysis Medical equipment CHARACTERISTICS medium completely separated from valve parts chemical resistance depends on the material of the tube selected tube can easily be changed no dead areas as in usual valve body flow in either direction coil can be fixed in any position through 360° minimum 1 million cycles (dry, without medium)
Datasheet
Description
The 16.006.130 pinch valve series is normally closed in operation and is designed for flexible tubes up to an outer diameter of 9,2 mm and a shore hardness of 50-60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the traditional valve seat and membrane which can cause turbulence in the fluid flow and create dead areas in the valve housing where medium or dirt can collect. The valve is particularly suitable for applications where a high level of hygiene is required. The resistance against chemicals depends on the selected material of the tube. APPLICATIONS dosage systems laboratory analysis Medical equipment CHARACTERISTICS medium completely separated from valve parts chemical resistance depends on the material of the tube selected tube can easily be changed no dead areas as in usual valve body flow in either direction coil can be fixed in any position through 360° minimum 1 million cycles (dry, without medium)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pinch Valve, 2/2-way, NC - 16.006.130 - A. u. K. Müller GmbH & Co. KG
Düsseldorf, Germany
Pinch Valve, 2/2-way, NC
16.006.130
Pinch Valve, 2/2-way, NC 16.006.130
The 16.006.130 pinch valve series is normally closed in operation and is designed for flexible tubes up to an outer diameter of 9,2 mm and a shore hardness of 50-60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the traditional valve seat and membrane which can cause turbulence in the fluid flow and create dead areas in the valve housing where medium or dirt can collect. The valve is particularly suitable for applications where a high level of hygiene is required. The resistance against chemicals depends on the selected material of the tube. APPLICATIONS dosage systems laboratory analysis Medical equipment CHARACTERISTICS medium completely separated from valve parts chemical resistance depends on the material of the tube selected tube can easily be changed no dead areas as in usual valve body flow in either direction coil can be fixed in any position through 360° minimum 1 million cycles (dry, without medium)

The 16.006.130 pinch valve series is normally closed in operation and is designed for flexible tubes up to an outer diameter of 9,2 mm and a shore hardness of 50-60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the traditional valve seat and membrane which can cause turbulence in the fluid flow and create dead areas in the valve housing where medium or dirt can collect. The valve is particularly suitable for applications where a high level of hygiene is required. The resistance against chemicals depends on the selected material of the tube.

APPLICATIONS

  • dosage systems
  • laboratory analysis
  • Medical equipment

CHARACTERISTICS

  • medium completely separated from valve parts
  • chemical resistance depends on the material of the tube selected
  • tube can easily be changed
  • no dead areas as in usual valve body
  • flow in either direction
  • coil can be fixed in any position through 360°
  • minimum 1 million cycles (dry, without medium)
Supplier's Site Datasheet

Technical Specifications

  A. u. K. Müller GmbH & Co. KG
Product Category Industrial Valves
Product Number 16.006.130
Product Name Pinch Valve, 2/2-way, NC
Valve Type Pinch; Solenoid
Primary Material Aluminum
Media Water; Potable Water; Medical Fluids
Valve Size 0.24 inch (6.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details
Rotary shear valve, 4 port, continuously rotating - VD04002PKNAUH0051 - IMI Life Science
Specs
Maximum Pressure ? to 493.13 psi (? to 347 m H2O)
Number of Ports 4
View Details