A. u. K. Müller GmbH & Co. KG Servo-Controlled Solenoid Valve NC, DN 21 01.021.521

Description
2/2-way solenoid valve of nominal diameter DN 21 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber straight valves with female thread at in- and outlet in different dimensions. Coil systems for common voltage and frequency ranges are available. Electrical operating safety is achieved by insulation class F and can be supported by an integrated protective circuit. By using high quality insulation materials, continuous duty (100 % ED) at higher medium temperatures is possible. Protection against corrosion of inner parts exposed to the medium is achieved by using stainless steel. APPLICATIONS Steam appliances Dental appliances Hot / cold drink dispensers Industrial appliances Air conditioning Agricultural implements Cleaning systems Temperature equalisers Dish washers Ice machines Washing machines Water treatment CHARACTERISTICS servo-controlled Normally closed (NC) Solenoid replaceable while medium circuit remains untouched Suitable for hot water up to 90°C Similar hydraulic performance for AC or DC types Optimized water hammer characteristic by low noise emission according to EN 60730 Long term performance capability High operating safety through the use of high quality materials and 100% final testing of the products
Datasheet
Description
2/2-way solenoid valve of nominal diameter DN 21 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber straight valves with female thread at in- and outlet in different dimensions. Coil systems for common voltage and frequency ranges are available. Electrical operating safety is achieved by insulation class F and can be supported by an integrated protective circuit. By using high quality insulation materials, continuous duty (100 % ED) at higher medium temperatures is possible. Protection against corrosion of inner parts exposed to the medium is achieved by using stainless steel. APPLICATIONS Steam appliances Dental appliances Hot / cold drink dispensers Industrial appliances Air conditioning Agricultural implements Cleaning systems Temperature equalisers Dish washers Ice machines Washing machines Water treatment CHARACTERISTICS servo-controlled Normally closed (NC) Solenoid replaceable while medium circuit remains untouched Suitable for hot water up to 90°C Similar hydraulic performance for AC or DC types Optimized water hammer characteristic by low noise emission according to EN 60730 Long term performance capability High operating safety through the use of high quality materials and 100% final testing of the products
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Servo-Controlled Solenoid Valve NC, DN 21 - 01.021.521 - A. u. K. Müller GmbH & Co. KG
Düsseldorf, Germany
Servo-Controlled Solenoid Valve NC, DN 21
01.021.521
Servo-Controlled Solenoid Valve NC, DN 21 01.021.521
2/2-way solenoid valve of nominal diameter DN 21 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber straight valves with female thread at in- and outlet in different dimensions. Coil systems for common voltage and frequency ranges are available. Electrical operating safety is achieved by insulation class F and can be supported by an integrated protective circuit. By using high quality insulation materials, continuous duty (100 % ED) at higher medium temperatures is possible. Protection against corrosion of inner parts exposed to the medium is achieved by using stainless steel. APPLICATIONS Steam appliances Dental appliances Hot / cold drink dispensers Industrial appliances Air conditioning Agricultural implements Cleaning systems Temperature equalisers Dish washers Ice machines Washing machines Water treatment CHARACTERISTICS servo-controlled Normally closed (NC) Solenoid replaceable while medium circuit remains untouched Suitable for hot water up to 90°C Similar hydraulic performance for AC or DC types Optimized water hammer characteristic by low noise emission according to EN 60730 Long term performance capability High operating safety through the use of high quality materials and 100% final testing of the products

2/2-way solenoid valve of nominal diameter DN 21 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber straight valves with female thread at in- and outlet in different dimensions. Coil systems for common voltage and frequency ranges are available. Electrical operating safety is achieved by insulation class F and can be supported by an integrated protective circuit. By using high quality insulation materials, continuous duty (100 % ED) at higher medium temperatures is possible. Protection against corrosion of inner parts exposed to the medium is achieved by using stainless steel.

APPLICATIONS

  • Steam appliances
  • Dental appliances
  • Hot / cold drink dispensers
  • Industrial appliances
  • Air conditioning
  • Agricultural implements
  • Cleaning systems
  • Temperature equalisers
  • Dish washers
  • Ice machines
  • Washing machines
  • Water treatment

CHARACTERISTICS

  • servo-controlled
  • Normally closed (NC)
  • Solenoid replaceable while medium circuit remains untouched
  • Suitable for hot water up to 90°C
  • Similar hydraulic performance for AC or DC types
  • Optimized water hammer characteristic by low noise emission according to EN 60730
  • Long term performance capability
  • High operating safety through the use of high quality materials and 100% final testing of the products
Supplier's Site Datasheet

Technical Specifications

  A. u. K. Müller GmbH & Co. KG
Product Category Industrial Valves
Product Number 01.021.521
Product Name Servo-Controlled Solenoid Valve NC, DN 21
Valve Type Servo; Solenoid
Primary Material Brass / Bronze
Media Water; Hot Water; Cold Water  
Maximum Pressure 4.35 to 145.04 psi (3.06 to 102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369072 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 13.39 inch (340.00 mm)
View Details
Ball Check Valve 0 5 4 - 1217040 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 4.00 inch (101.60 mm)
View Details
Molded Port Outlet VHS® Series Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; Dispense Solenoid Valves
Maximum Pressure 120.00 psi (84.45 m H2O)
View Details