A. u. K. Müller GmbH & Co. KG 2/2 Way Direct Acting Solenoid Valve NC 18.00x.000

Description
2/2-way solenoid valve of several nominal diameters for use with neutral gases and liquids. This valve is direct acting and normally closed (NC). Valves of this design are single chamber straight through valves, with threaded tube clamp or push-fit connections at outlet and inlet. The valve body is made of PPSU, which is suitable for hot water applications. This valve is designed for continuous operation (duty cycle 100%). Electrical operating safety is achieved by using high quality materials of insulation class F. APPLICATIONS Saturated steam applications up to 143° C Steam cleaners and ironing machines Hot / cold drink dispensers (espresso machines) Medical equipment Industrial applications CHARACTERISTICS Direct acting Compact design Long term performance capability Suitable for food and hot water appliances Works from zero pressure Easy to assemble and service Coil change without opening of medium circuit, coil can be mounted 4 x 90° High operating safety through the use of high quality materials and 100% final testing of the products
Datasheet
Description
2/2-way solenoid valve of several nominal diameters for use with neutral gases and liquids. This valve is direct acting and normally closed (NC). Valves of this design are single chamber straight through valves, with threaded tube clamp or push-fit connections at outlet and inlet. The valve body is made of PPSU, which is suitable for hot water applications. This valve is designed for continuous operation (duty cycle 100%). Electrical operating safety is achieved by using high quality materials of insulation class F. APPLICATIONS Saturated steam applications up to 143° C Steam cleaners and ironing machines Hot / cold drink dispensers (espresso machines) Medical equipment Industrial applications CHARACTERISTICS Direct acting Compact design Long term performance capability Suitable for food and hot water appliances Works from zero pressure Easy to assemble and service Coil change without opening of medium circuit, coil can be mounted 4 x 90° High operating safety through the use of high quality materials and 100% final testing of the products
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2/2 Way Direct Acting Solenoid Valve NC - 18.00x.000 - A. u. K. Müller GmbH & Co. KG
Düsseldorf, Germany
2/2 Way Direct Acting Solenoid Valve NC
18.00x.000
2/2 Way Direct Acting Solenoid Valve NC 18.00x.000
2/2-way solenoid valve of several nominal diameters for use with neutral gases and liquids. This valve is direct acting and normally closed (NC). Valves of this design are single chamber straight through valves, with threaded tube clamp or push-fit connections at outlet and inlet. The valve body is made of PPSU, which is suitable for hot water applications. This valve is designed for continuous operation (duty cycle 100%). Electrical operating safety is achieved by using high quality materials of insulation class F. APPLICATIONS Saturated steam applications up to 143° C Steam cleaners and ironing machines Hot / cold drink dispensers (espresso machines) Medical equipment Industrial applications CHARACTERISTICS Direct acting Compact design Long term performance capability Suitable for food and hot water appliances Works from zero pressure Easy to assemble and service Coil change without opening of medium circuit, coil can be mounted 4 x 90° High operating safety through the use of high quality materials and 100% final testing of the products

2/2-way solenoid valve of several nominal diameters for use with neutral gases and liquids. This valve is direct acting and normally closed (NC). Valves of this design are single chamber straight through valves, with threaded tube clamp or push-fit connections at outlet and inlet. The valve body is made of PPSU, which is suitable for hot water applications. This valve is designed for continuous operation (duty cycle 100%). Electrical operating safety is achieved by using high quality materials of insulation class F.

APPLICATIONS

  • Saturated steam applications up to 143° C
  • Steam cleaners and ironing machines
  • Hot / cold drink dispensers (espresso machines)
  • Medical equipment
  • Industrial applications

CHARACTERISTICS

  • Direct acting
  • Compact design
  • Long term performance capability
  • Suitable for food and hot water appliances
  • Works from zero pressure
  • Easy to assemble and service
  • Coil change without opening of medium circuit, coil can be mounted 4 x 90°
  • High operating safety through the use of high quality materials and 100% final testing of the products
Supplier's Site Datasheet

Technical Specifications

  A. u. K. Müller GmbH & Co. KG
Product Category Industrial Valves
Product Number 18.00x.000
Product Name 2/2 Way Direct Acting Solenoid Valve NC
Valve Type Solenoid
Primary Material Polyphenylsulfone (PPSU)
Media Water; Hot Water; Cold Water  ; Potable Water; Steam; Air
Valve Size 0.06 to 0.10 inch (1.50 to 2.50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Pneumatic Non-Return Valves - 1762266 - RS Components, Ltd.
Specs
Primary Material Brass / Bronze; Brass
Media Air
Valve Size 0.13 inch (3.18 mm)
View Details
Valves and Control - 2171-VZBE-1-T-63-F-3T-F05-M-V15V15-ND - DigiKey
Specs
Valve Type Ball; Ball Valve
Media Water; Gas; Air
Valve Size 1.00 inch (25.40 mm)
View Details