A. u. K. Müller GmbH & Co. KG Servo-Controlled Solenoid Valve NC, DN 17 01.017.521

Description
2/2-way solenoid valve of nominal diameter DN 17 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber straight valves with female thread at in- and outlet. Coil systems for common voltage and frequency ranges are available. Electrical operating safety is achieved by insulation class F and can be supported by an integrated protective circuit. By using high quality insulation materials, continuous duty (100 % ED) at higher medium temperatures is possible. Protection against corrosion of inner parts exposed to the medium is achieved by using stainless steel. APPLICATIONS Steam appliances Dental appliances Hot / cold drink dispensers Industrial appliances Air conditioning Agricultural implements Cleaning systems Temperature equalisers Dish washers Ice machines Washing machines Water treatment CHARACTERISTICS servo-controlled Normally closed (NC) Solenoid replaceable while medium circuit remains untouched Suitable for hot water up to 90°C Similar hydraulic performance for AC or DC types Optimized water hammer characteristic by low noise emission according to EN 60730 Long term performance capability High operating safety through the use of high quality materials and 100% final testing of the products
Datasheet
Description
2/2-way solenoid valve of nominal diameter DN 17 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber straight valves with female thread at in- and outlet. Coil systems for common voltage and frequency ranges are available. Electrical operating safety is achieved by insulation class F and can be supported by an integrated protective circuit. By using high quality insulation materials, continuous duty (100 % ED) at higher medium temperatures is possible. Protection against corrosion of inner parts exposed to the medium is achieved by using stainless steel. APPLICATIONS Steam appliances Dental appliances Hot / cold drink dispensers Industrial appliances Air conditioning Agricultural implements Cleaning systems Temperature equalisers Dish washers Ice machines Washing machines Water treatment CHARACTERISTICS servo-controlled Normally closed (NC) Solenoid replaceable while medium circuit remains untouched Suitable for hot water up to 90°C Similar hydraulic performance for AC or DC types Optimized water hammer characteristic by low noise emission according to EN 60730 Long term performance capability High operating safety through the use of high quality materials and 100% final testing of the products
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Servo-Controlled Solenoid Valve NC, DN 17 - 01.017.521 - A. u. K. Müller GmbH & Co. KG
Düsseldorf, Germany
Servo-Controlled Solenoid Valve NC, DN 17
01.017.521
Servo-Controlled Solenoid Valve NC, DN 17 01.017.521
2/2-way solenoid valve of nominal diameter DN 17 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber straight valves with female thread at in- and outlet. Coil systems for common voltage and frequency ranges are available. Electrical operating safety is achieved by insulation class F and can be supported by an integrated protective circuit. By using high quality insulation materials, continuous duty (100 % ED) at higher medium temperatures is possible. Protection against corrosion of inner parts exposed to the medium is achieved by using stainless steel. APPLICATIONS Steam appliances Dental appliances Hot / cold drink dispensers Industrial appliances Air conditioning Agricultural implements Cleaning systems Temperature equalisers Dish washers Ice machines Washing machines Water treatment CHARACTERISTICS servo-controlled Normally closed (NC) Solenoid replaceable while medium circuit remains untouched Suitable for hot water up to 90°C Similar hydraulic performance for AC or DC types Optimized water hammer characteristic by low noise emission according to EN 60730 Long term performance capability High operating safety through the use of high quality materials and 100% final testing of the products

2/2-way solenoid valve of nominal diameter DN 17 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber straight valves with female thread at in- and outlet. Coil systems for common voltage and frequency ranges are available. Electrical operating safety is achieved by insulation class F and can be supported by an integrated protective circuit. By using high quality insulation materials, continuous duty (100 % ED) at higher medium temperatures is possible. Protection against corrosion of inner parts exposed to the medium is achieved by using stainless steel.

APPLICATIONS

  • Steam appliances
  • Dental appliances
  • Hot / cold drink dispensers
  • Industrial appliances
  • Air conditioning
  • Agricultural implements
  • Cleaning systems
  • Temperature equalisers
  • Dish washers
  • Ice machines
  • Washing machines
  • Water treatment

CHARACTERISTICS

  • servo-controlled
  • Normally closed (NC)
  • Solenoid replaceable while medium circuit remains untouched
  • Suitable for hot water up to 90°C
  • Similar hydraulic performance for AC or DC types
  • Optimized water hammer characteristic by low noise emission according to EN 60730
  • Long term performance capability
  • High operating safety through the use of high quality materials and 100% final testing of the products
Supplier's Site Datasheet

Technical Specifications

  A. u. K. Müller GmbH & Co. KG
Product Category Industrial Valves
Product Number 01.017.521
Product Name Servo-Controlled Solenoid Valve NC, DN 17
Valve Type Servo; Solenoid
Primary Material Brass / Bronze
Media Water; Hot Water; Cold Water  
Maximum Pressure 4.35 to 145.04 psi (3.06 to 102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Universal Hydrants - Universal Hydrants - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Universal Hydrants
View Details
Ball valve - VZBM-3/8-RP-40-D-2-F03-B2B3 - Festo Corporation
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas; Air; Compressed Air
View Details