A. u. K. Müller GmbH & Co. KG Dispense Valve, DN 8 46.008.114

Description
2/2-way solenoid valve, DN 8, direct controlled. This valve is normally closed (NC). Valves of this type are medium separated seat valves, where the plunger is separated by a diaphragm from the medium. The valve seat is made of scale build up inhibiting PTFE. The valve outlet nozzle is removable. This valve can be manufactured with a variety of customised connections in DC or AC voltage. Low power or PPM triggering can be used. Electrical operating safety is achieved by PBT coating of the coil and can additionally be supported by an internal protection circuit. The valve is available in different PSU valve housing types and is distinguished primarily by its food grade and hot water capability. APPLICATIONS Hot / cold drink dispensers tank or boiler draining automatic animal feeding equipment CHARACTERISTICS Direct acting plunger separated by membrane from medium PTFE valve seat to inhibit scale build up removable outlet nozzle(see separate data sheet) Long term performance capability flow rate adjustable (flow regulation screw) Suitable for food and hot water appliances no minimal pressure required Similar hydraulic performance for AC or DC types other hydraulic connections on request complete drainage of valve outlet after shut off Easy to assemble and service Coil change without opening of medium circuit, coil can be mounted 4 x 90° High operating safety through the use of high quality materials and 100% final testing of the products certificates: UL, NSF, WRAS
Datasheet
Description
2/2-way solenoid valve, DN 8, direct controlled. This valve is normally closed (NC). Valves of this type are medium separated seat valves, where the plunger is separated by a diaphragm from the medium. The valve seat is made of scale build up inhibiting PTFE. The valve outlet nozzle is removable. This valve can be manufactured with a variety of customised connections in DC or AC voltage. Low power or PPM triggering can be used. Electrical operating safety is achieved by PBT coating of the coil and can additionally be supported by an internal protection circuit. The valve is available in different PSU valve housing types and is distinguished primarily by its food grade and hot water capability. APPLICATIONS Hot / cold drink dispensers tank or boiler draining automatic animal feeding equipment CHARACTERISTICS Direct acting plunger separated by membrane from medium PTFE valve seat to inhibit scale build up removable outlet nozzle(see separate data sheet) Long term performance capability flow rate adjustable (flow regulation screw) Suitable for food and hot water appliances no minimal pressure required Similar hydraulic performance for AC or DC types other hydraulic connections on request complete drainage of valve outlet after shut off Easy to assemble and service Coil change without opening of medium circuit, coil can be mounted 4 x 90° High operating safety through the use of high quality materials and 100% final testing of the products certificates: UL, NSF, WRAS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dispense Valve, DN 8 - 46.008.114 - A. u. K. Müller GmbH & Co. KG
Düsseldorf, Germany
Dispense Valve, DN 8
46.008.114
Dispense Valve, DN 8 46.008.114
2/2-way solenoid valve, DN 8, direct controlled. This valve is normally closed (NC). Valves of this type are medium separated seat valves, where the plunger is separated by a diaphragm from the medium. The valve seat is made of scale build up inhibiting PTFE. The valve outlet nozzle is removable. This valve can be manufactured with a variety of customised connections in DC or AC voltage. Low power or PPM triggering can be used. Electrical operating safety is achieved by PBT coating of the coil and can additionally be supported by an internal protection circuit. The valve is available in different PSU valve housing types and is distinguished primarily by its food grade and hot water capability. APPLICATIONS Hot / cold drink dispensers tank or boiler draining automatic animal feeding equipment CHARACTERISTICS Direct acting plunger separated by membrane from medium PTFE valve seat to inhibit scale build up removable outlet nozzle(see separate data sheet) Long term performance capability flow rate adjustable (flow regulation screw) Suitable for food and hot water appliances no minimal pressure required Similar hydraulic performance for AC or DC types other hydraulic connections on request complete drainage of valve outlet after shut off Easy to assemble and service Coil change without opening of medium circuit, coil can be mounted 4 x 90° High operating safety through the use of high quality materials and 100% final testing of the products certificates: UL, NSF, WRAS

2/2-way solenoid valve, DN 8, direct controlled. This valve is normally closed (NC). Valves of this type are medium separated seat valves, where the plunger is separated by a diaphragm from the medium. The valve seat is made of scale build up inhibiting PTFE. The valve outlet nozzle is removable. This valve can be manufactured with a variety of customised connections in DC or AC voltage. Low power or PPM triggering can be used. Electrical operating safety is achieved by PBT coating of the coil and can additionally be supported by an internal protection circuit. The valve is available in different PSU valve housing types and is distinguished primarily by its food grade and hot water capability.

APPLICATIONS

  • Hot / cold drink dispensers
  • tank or boiler draining
  • automatic animal feeding equipment

CHARACTERISTICS

  • Direct acting
  • plunger separated by membrane from medium
  • PTFE valve seat to inhibit scale build up removable outlet nozzle(see separate data sheet)
  • Long term performance capability
  • flow rate adjustable (flow regulation screw)
  • Suitable for food and hot water appliances
  • no minimal pressure required
  • Similar hydraulic performance for AC or DC types
  • other hydraulic connections on request
  • complete drainage of valve outlet after shut off
  • Easy to assemble and service
  • Coil change without opening of medium circuit, coil can be mounted 4 x 90°
  • High operating safety through the use of high quality materials and 100% final testing of the products
  • certificates: UL, NSF, WRAS
Supplier's Site Datasheet

Technical Specifications

  A. u. K. Müller GmbH & Co. KG
Product Category Industrial Valves
Product Number 46.008.114
Product Name Dispense Valve, DN 8
Valve Type Solenoid
Primary Material Polysulfone (PSU)
Media Water; Hot Water; Cold Water  ; Potable Water
Valve Size 0.31 inch (8.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Low Pressure High Flow Line Pressure Regulators And Control Valves JSR-4L Series For Laboratory Pressure Control -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Gas
View Details
Controller, Inflation Nitrogen, 1/2
Specs
Media Gas
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details
57P Butterfly Valve Gear 1 5 14 - 123719050 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 4.92 inch (125.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details