A. u. K. Müller GmbH & Co. KG Servo-Controlled Solenoid Valve NC, DN 13 01.013.225

Description
2/2-way solenoid valve of nominal diameter DN 13 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are double chamber straight valves and can be manufactured with various connections. Coil systems for common voltage and frequency ranges are available. Electrical operating safety is achieved by insulation class F and can be supported by an integrated protective circuit. By using high quality insulation materials, continuous duty (100 % ED) at higher medium temperatures is possible. The glass fibre reinforced polyamide valve body persists hot water. Protection against corrosion of inner parts exposed to the medium is achieved by using stainless steel. APPLICATIONS Steam appliances Dental appliances Hot / cold drink dispensers Industrial appliances Air conditioning Agricultural implements Cleaning systems Temperature equalisers Dish washers Ice machines Washing machines Water treatment CHARACTERISTICS servo-controlled Normally closed (NC) solenoid replaceable while medium circuit remains untouched, solenoid rotatable 4 x 90° Suitable for hot water up to 90°C Similar hydraulic performance for AC or DC types Optimized water hammer characteristic by low noise emission according to EN 60730 Long term performance capability High operating safety through the use of high quality materials and 100% final testing of the products
Datasheet
Description
2/2-way solenoid valve of nominal diameter DN 13 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are double chamber straight valves and can be manufactured with various connections. Coil systems for common voltage and frequency ranges are available. Electrical operating safety is achieved by insulation class F and can be supported by an integrated protective circuit. By using high quality insulation materials, continuous duty (100 % ED) at higher medium temperatures is possible. The glass fibre reinforced polyamide valve body persists hot water. Protection against corrosion of inner parts exposed to the medium is achieved by using stainless steel. APPLICATIONS Steam appliances Dental appliances Hot / cold drink dispensers Industrial appliances Air conditioning Agricultural implements Cleaning systems Temperature equalisers Dish washers Ice machines Washing machines Water treatment CHARACTERISTICS servo-controlled Normally closed (NC) solenoid replaceable while medium circuit remains untouched, solenoid rotatable 4 x 90° Suitable for hot water up to 90°C Similar hydraulic performance for AC or DC types Optimized water hammer characteristic by low noise emission according to EN 60730 Long term performance capability High operating safety through the use of high quality materials and 100% final testing of the products
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Servo-Controlled Solenoid Valve NC, DN 13 - 01.013.225 - A. u. K. Müller GmbH & Co. KG
Düsseldorf, Germany
Servo-Controlled Solenoid Valve NC, DN 13
01.013.225
Servo-Controlled Solenoid Valve NC, DN 13 01.013.225
2/2-way solenoid valve of nominal diameter DN 13 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are double chamber straight valves and can be manufactured with various connections. Coil systems for common voltage and frequency ranges are available. Electrical operating safety is achieved by insulation class F and can be supported by an integrated protective circuit. By using high quality insulation materials, continuous duty (100 % ED) at higher medium temperatures is possible. The glass fibre reinforced polyamide valve body persists hot water. Protection against corrosion of inner parts exposed to the medium is achieved by using stainless steel. APPLICATIONS Steam appliances Dental appliances Hot / cold drink dispensers Industrial appliances Air conditioning Agricultural implements Cleaning systems Temperature equalisers Dish washers Ice machines Washing machines Water treatment CHARACTERISTICS servo-controlled Normally closed (NC) solenoid replaceable while medium circuit remains untouched, solenoid rotatable 4 x 90° Suitable for hot water up to 90°C Similar hydraulic performance for AC or DC types Optimized water hammer characteristic by low noise emission according to EN 60730 Long term performance capability High operating safety through the use of high quality materials and 100% final testing of the products

2/2-way solenoid valve of nominal diameter DN 13 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are double chamber straight valves and can be manufactured with various connections. Coil systems for common voltage and frequency ranges are available. Electrical operating safety is achieved by insulation class F and can be supported by an integrated protective circuit. By using high quality insulation materials, continuous duty (100 % ED) at higher medium temperatures is possible. The glass fibre reinforced polyamide valve body persists hot water. Protection against corrosion of inner parts exposed to the medium is achieved by using stainless steel.

APPLICATIONS

  • Steam appliances
  • Dental appliances
  • Hot / cold drink dispensers
  • Industrial appliances
  • Air conditioning
  • Agricultural implements
  • Cleaning systems
  • Temperature equalisers
  • Dish washers
  • Ice machines
  • Washing machines
  • Water treatment

CHARACTERISTICS

  • servo-controlled
  • Normally closed (NC)
  • solenoid replaceable while medium circuit remains untouched, solenoid rotatable 4 x 90°
  • Suitable for hot water up to 90°C
  • Similar hydraulic performance for AC or DC types
  • Optimized water hammer characteristic by low noise emission according to EN 60730
  • Long term performance capability
  • High operating safety through the use of high quality materials and 100% final testing of the products
Supplier's Site Datasheet

Technical Specifications

  A. u. K. Müller GmbH & Co. KG
Product Category Industrial Valves
Product Number 01.013.225
Product Name Servo-Controlled Solenoid Valve NC, DN 13
Valve Type Servo; Solenoid
Primary Material Nylon; PE (optional feature); PP (optional feature)
Media Water; Hot Water; Cold Water  
Maximum Pressure 2.90 to 145.04 psi (2.04 to 102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Filters / Regulators - 61617 - Jergens, Inc.
Specs
Connection Description Threaded; 3/8 NPT
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Thermostatic Balancing Valve - CircuitSolver® - ThermOmegaTech®
Specs
Valve Type Balancing; Control Valve
Primary Material Stainless Steel
Media Water; Potable Water
View Details