A. u. K. Müller GmbH & Co. KG 2/2 Way Direct Acting Solenoid Valve NC DN 3, 4, 5 - Media Separated, Duty Cycle 50 % 43.00x.122, 2

Datasheet

Suppliers

Company
Product
Description
Supplier Links
2/2 Way Direct Acting Solenoid Valve NC DN 3, 4, 5 - Media Separated, Duty Cycle 50 % - 43.00x.122, 2 - A. u. K. Müller GmbH & Co. KG
Düsseldorf, Germany
2/2 Way Direct Acting Solenoid Valve NC DN 3, 4, 5 - Media Separated, Duty Cycle 50 %
43.00x.122, 2
2/2 Way Direct Acting Solenoid Valve NC DN 3, 4, 5 - Media Separated, Duty Cycle 50 % 43.00x.122, 2
2/2-way solenoid cartridge servo controlled valve of DN 5 in bi stable version, to be used particularly in electronically controlled sanitary fittings. The power consumption is minimised by the use of impulse control (pwm) to increase long term performance, durability and battery life. The design outline has been reduced so far that integration in appropriate components, while using a minimum amount of space, is given. Positive properties are extended due to the simple “screw in†version, which supports easy assembly, service and tests by the customer. The design of a separate valve seat by the customer is not to apply, as otherwise is needed, if a pilot valve will solely be used. The rate of flow of the cartridge valve has been optimized in such a way, that the nominal diameter of DN 5 fulfils the standard requirements for sanitary tap ware. APPLICATIONS Hot / cold drink dispensers Medical equipment automatic welding equipment CHARACTERISTICS Direct acting plunger separated from medium by PTFE bellow Compact design Long term performance capability Suitable for food and hot water appliances no minimal pressure required Similar hydraulic performance for AC or DC types DC version with low noise and low wear out due to internal plunger attenuation Easy to assemble and service Coil change without opening of medium circuit, coil can be mounted 4 x 90° High operating safety through the use of high quality materials and 100% final testing of the products

2/2-way solenoid cartridge servo controlled valve of DN 5 in bi stable version, to be used particularly in electronically controlled sanitary fittings. The power consumption is minimised by the use of impulse control (pwm) to increase long term performance, durability and battery life. The design outline has been reduced so far that integration in appropriate components, while using a minimum amount of space, is given. Positive properties are extended due to the simple “screw in†version, which supports easy assembly, service and tests by the customer. The design of a separate valve seat by the customer is not to apply, as otherwise is needed, if a pilot valve will solely be used. The rate of flow of the cartridge valve has been optimized in such a way, that the nominal diameter of DN 5 fulfils the standard requirements for sanitary tap ware.

APPLICATIONS

  • Hot / cold drink dispensers
  • Medical equipment
  • automatic welding equipment

CHARACTERISTICS

  • Direct acting
  • plunger separated from medium by PTFE bellow
  • Compact design
  • Long term performance capability
  • Suitable for food and hot water appliances
  • no minimal pressure required
  • Similar hydraulic performance for AC or DC types
  • DC version with low noise and low wear out due to internal plunger attenuation
  • Easy to assemble and service
  • Coil change without opening of medium circuit, coil can be mounted 4 x 90°
  • High operating safety through the use of high quality materials and 100% final testing of the products
Supplier's Site Datasheet

Technical Specifications

  A. u. K. Müller GmbH & Co. KG
Product Category Industrial Valves
Product Number 43.00x.122, 2
Product Name 2/2 Way Direct Acting Solenoid Valve NC DN 3, 4, 5 - Media Separated, Duty Cycle 50 %
Valve Type Solenoid
Primary Material Polyetherimide (PEI)
Media Water; Hot Water; Cold Water  ; Potable Water
Valve Size 0.12 to 0.20 inch (3.00 to 5.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

C100 / C150 - Pressure Reducing Valve - C150EHF - Flomatic Valves
Specs
Valve Type Balancing; Control Valve; Relief
Valve Size 1.25 inch (31.75 mm)
Maximum Pressure 400.00 psi (282 m H2O)
View Details
Manual Vacumm Pressure Relief Valve - MIV-1.00-20UNEF-2A-MAB - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Anti-Siphon
Media Air
Actuation Manual
View Details
2WAY BALL VALVE - GB1 - Gemels
Specs
Valve Type Ball
Primary Material Stainless Steel; Steel
Media Hydraulic
View Details
Pneumatically Actuated Carbon Steel Ball Valve - P5C Series - DynaQuip Controls
Specs
Valve Type Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and severe service; Air; Compressed Air; Chemical
View Details