A. u. K. Müller GmbH & Co. KG 2/2 Way Direct Acting Solenoid Valve, NO 18.00x.001

Description
2/2-way solenoid valve of several nominal diameters ( DN 1,2; 1,5; 2,0 oder 2,5) for use with neutral gases and liquids. This valve is direct acting and normally open (NO). Valves of this design are single chamber straight through valves, with threaded tube clamp or push-fit connections at outlet and inlet. The valve body is made of PPSU, which is suitable for hot water applications. This valve is designed for continuous operation (duty cycle 100%). Electrical operating safety is achieved by using high quality materials of insulation class F. APPLICATIONS Saturated steam applications up to 143° C Steam cleaners and ironing machines Hot / cold drink dispensers (espresso machines) Medical equipment Industrial applications CHARACTERISTICS Direct acting Compact design Long term performance capability Suitable for food and hot water appliances Works from zero pressure Easy to assemble and service Coil change without opening of medium circuit, coil can be mounted 4 x 90° High operating safety through the use of high quality materials and 100% final testing of the products
Datasheet
Description
2/2-way solenoid valve of several nominal diameters ( DN 1,2; 1,5; 2,0 oder 2,5) for use with neutral gases and liquids. This valve is direct acting and normally open (NO). Valves of this design are single chamber straight through valves, with threaded tube clamp or push-fit connections at outlet and inlet. The valve body is made of PPSU, which is suitable for hot water applications. This valve is designed for continuous operation (duty cycle 100%). Electrical operating safety is achieved by using high quality materials of insulation class F. APPLICATIONS Saturated steam applications up to 143° C Steam cleaners and ironing machines Hot / cold drink dispensers (espresso machines) Medical equipment Industrial applications CHARACTERISTICS Direct acting Compact design Long term performance capability Suitable for food and hot water appliances Works from zero pressure Easy to assemble and service Coil change without opening of medium circuit, coil can be mounted 4 x 90° High operating safety through the use of high quality materials and 100% final testing of the products
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2/2 Way Direct Acting Solenoid Valve, NO - 18.00x.001 - A. u. K. Müller GmbH & Co. KG
Düsseldorf, Germany
2/2 Way Direct Acting Solenoid Valve, NO
18.00x.001
2/2 Way Direct Acting Solenoid Valve, NO 18.00x.001
2/2-way solenoid valve of several nominal diameters ( DN 1,2; 1,5; 2,0 oder 2,5) for use with neutral gases and liquids. This valve is direct acting and normally open (NO). Valves of this design are single chamber straight through valves, with threaded tube clamp or push-fit connections at outlet and inlet. The valve body is made of PPSU, which is suitable for hot water applications. This valve is designed for continuous operation (duty cycle 100%). Electrical operating safety is achieved by using high quality materials of insulation class F. APPLICATIONS Saturated steam applications up to 143° C Steam cleaners and ironing machines Hot / cold drink dispensers (espresso machines) Medical equipment Industrial applications CHARACTERISTICS Direct acting Compact design Long term performance capability Suitable for food and hot water appliances Works from zero pressure Easy to assemble and service Coil change without opening of medium circuit, coil can be mounted 4 x 90° High operating safety through the use of high quality materials and 100% final testing of the products

2/2-way solenoid valve of several nominal diameters ( DN 1,2; 1,5; 2,0 oder 2,5) for use with neutral gases and liquids. This valve is direct acting and normally open (NO). Valves of this design are single chamber straight through valves, with threaded tube clamp or push-fit connections at outlet and inlet. The valve body is made of PPSU, which is suitable for hot water applications. This valve is designed for continuous operation (duty cycle 100%). Electrical operating safety is achieved by using high quality materials of insulation class F.

APPLICATIONS

  • Saturated steam applications up to 143° C
  • Steam cleaners and ironing machines
  • Hot / cold drink dispensers (espresso machines)
  • Medical equipment
  • Industrial applications

CHARACTERISTICS

  • Direct acting
  • Compact design
  • Long term performance capability
  • Suitable for food and hot water appliances
  • Works from zero pressure
  • Easy to assemble and service
  • Coil change without opening of medium circuit, coil can be mounted 4 x 90°
  • High operating safety through the use of high quality materials and 100% final testing of the products
Supplier's Site Datasheet

Technical Specifications

  A. u. K. Müller GmbH & Co. KG
Product Category Industrial Valves
Product Number 18.00x.001
Product Name 2/2 Way Direct Acting Solenoid Valve, NO
Valve Type Solenoid
Primary Material Polyphenylsulfone (PPSU)
Media Water; Hot Water; Cold Water  ; Potable Water; Steam; Air
Valve Size 0.05 to 0.10 inch (1.20 to 2.50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic 2-Way Circuit Controls - 61610 - Jergens, Inc.
Specs
Valve Type Control Valve
Media Hydraulic
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
T 342 Diaphragm Valve Flanged - 1181010 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 1.00 inch (25.40 mm)
View Details
M3 Inlet Thread Needle Valve - NV3 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Metal Seated; Needle
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Media Air
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MVE-26-C 7X9 ODF 10' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.25 inch (6.35 mm)
View Details