A. u. K. Müller GmbH & Co. KG Aquastop 13.007.226

Description
Two single servo-controlled valves, mounted in line. Both chambers are normally closed and have a DN 7 orifice size. Connected between the water supply and a machine to be charged, the Aquastop prevents water damage to floors and walls in both domestic and commercial property. The outer corrugated tube returns even very minor leaks in the inner flexible inlet hose back into the appliance where it is detected by a sensor. The sensor signal, received by the appliances controller, shuts the water supply before any major damage can occur. Different AC or DC voltages are available. Length of tubes, cable or connectors can be tailored to customer specification. APPLICATIONS coffee machines beverage distributors for hot and cold drinks potable water dispenser CHARACTERISTICS two single servo-controlled compact valves (NC) to increase operational reliability connection to water supply(swivel nut) possible without tool water supply tube routed in flexible corrugated tube flexible corrugated tube to guide leakage medium to directed recirculation prefiltration in inlet flow regulator retainer in inlet suitable for warm water up to 60° C (EU, UK)(USA: 90°C) electrical operating safety due to two component resin encapsulated solenoids High operating safety through the use of high quality materials and 100% final testing of the products Low power consumption
Datasheet
Description
Two single servo-controlled valves, mounted in line. Both chambers are normally closed and have a DN 7 orifice size. Connected between the water supply and a machine to be charged, the Aquastop prevents water damage to floors and walls in both domestic and commercial property. The outer corrugated tube returns even very minor leaks in the inner flexible inlet hose back into the appliance where it is detected by a sensor. The sensor signal, received by the appliances controller, shuts the water supply before any major damage can occur. Different AC or DC voltages are available. Length of tubes, cable or connectors can be tailored to customer specification. APPLICATIONS coffee machines beverage distributors for hot and cold drinks potable water dispenser CHARACTERISTICS two single servo-controlled compact valves (NC) to increase operational reliability connection to water supply(swivel nut) possible without tool water supply tube routed in flexible corrugated tube flexible corrugated tube to guide leakage medium to directed recirculation prefiltration in inlet flow regulator retainer in inlet suitable for warm water up to 60° C (EU, UK)(USA: 90°C) electrical operating safety due to two component resin encapsulated solenoids High operating safety through the use of high quality materials and 100% final testing of the products Low power consumption
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aquastop 13.007.226
Two single servo-controlled valves, mounted in line. Both chambers are normally closed and have a DN 7 orifice size. Connected between the water supply and a machine to be charged, the Aquastop prevents water damage to floors and walls in both domestic and commercial property. The outer corrugated tube returns even very minor leaks in the inner flexible inlet hose back into the appliance where it is detected by a sensor. The sensor signal, received by the appliances controller, shuts the water supply before any major damage can occur. Different AC or DC voltages are available. Length of tubes, cable or connectors can be tailored to customer specification. APPLICATIONS coffee machines beverage distributors for hot and cold drinks potable water dispenser CHARACTERISTICS two single servo-controlled compact valves (NC) to increase operational reliability connection to water supply(swivel nut) possible without tool water supply tube routed in flexible corrugated tube flexible corrugated tube to guide leakage medium to directed recirculation prefiltration in inlet flow regulator retainer in inlet suitable for warm water up to 60° C (EU, UK)(USA: 90°C) electrical operating safety due to two component resin encapsulated solenoids High operating safety through the use of high quality materials and 100% final testing of the products Low power consumption

Two single servo-controlled valves, mounted in line. Both chambers are normally closed and have a DN 7 orifice size. Connected between the water supply and a machine to be charged, the Aquastop prevents water damage to floors and walls in both domestic and commercial property. The outer corrugated tube returns even very minor leaks in the inner flexible inlet hose back into the appliance where it is detected by a sensor. The sensor signal, received by the appliances controller, shuts the water supply before any major damage can occur. Different AC or DC voltages are available. Length of tubes, cable or connectors can be tailored to customer specification.

APPLICATIONS

  • coffee machines
  • beverage distributors for hot and cold drinks
  • potable water dispenser

CHARACTERISTICS

  • two single servo-controlled compact valves (NC) to increase operational reliability
  • connection to water supply(swivel nut) possible without tool
  • water supply tube routed in flexible corrugated tube
  • flexible corrugated tube to guide leakage medium to directed recirculation
  • prefiltration in inlet
  • flow regulator retainer in inlet
  • suitable for warm water up to 60° C (EU, UK)(USA: 90°C)
  • electrical operating safety due to two component resin encapsulated solenoids
  • High operating safety through the use of high quality materials and 100% final testing of the products
  • Low power consumption
Supplier's Site Datasheet

Technical Specifications

  A. u. K. Müller GmbH & Co. KG
Product Category Industrial Valves
Product Number 13.007.226
Product Name Aquastop
Valve Type Servo; Solenoid
Primary Material Nylon; PE (optional feature); PP (optional feature)
Media Water; Hot Water; Cold Water  
Unlock Full Specs
to access all available technical data

Similar Products

Compact Mass Flow Meters & Regulators - RedyCompact - Sierra Instruments, Inc.
Specs
Valve Type Metering
Primary Material Aluminum; Stainless Steel (optional feature)
Media Gas; High Purity; LP Gas; Air; Breathable
View Details
BIFOLD - Hydraulic Pilot, Interface, Mechanical Valves, FP01 (Logic) -  - Rotork plc
Specs
Valve Type Pilot
Media Hydraulic
Maximum Pressure 10000.00 psi (7038 m H2O)
View Details
Solenoid Valves - 5000005636-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Manual Quarter Turn and Spring Loaded Shutoff Valves -  - EXAIR
Specs
Primary Material Stainless Steel
Media Air; Compressed Air
Actuation Electric
View Details