Quarktwin Technology Ltd. Datasheets for Air Valves
Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Air Valves: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 2/2 Control Valve, Maintained Free Hanging (In-Line) | |
| 2/2 Control Valve, Maintained Sub-Base Mount | |
| 2/2 Normally Closed Solenoid Valve Assembly | |
| 3/2 Normally Closed Control Valve, Maintained Free Hanging (In-Line) | |
| 3/2 Normally Closed Control Valve, Maintained Sub-Base Mount | |
| 3/2 Normally Closed Solenoid Valve Sub-Base Mount | |
| 3/2 Normally Open Solenoid Valve Chassis Mount | |
| 5/2 Solenoid Valve Chassis Mount | |
| Ball Valve | |
| Control Valve, Maintained Sub-Base Mount | |
| Control Valve | |
| Flow Restrictor, Adjustable | |
| LOGIC OR Logic Element Sub-Base Mount | |
| Non-Return Valve (Check Valve) Free Hanging (In-Line) | |
| Non-Return Valve (Check Valve) Sub-Base Mount | |
| One-Way Control Valve Sub-Base Mount | |
| One-Way Flow Restrictor, Adjustable Sub-Base Mount | |
| One-Way Non-Return Valve Free Hanging (In-Line) | |
| Pressure Pump Chassis Mount | |
| Pressure Switch Sub-Base Mount | |
| Solenoid Valve Free Hanging (In-Line) | |
| Solenoid Valve Sub-Base Mount | |
| Solenoid Valve | |
| Sub-Base Sub-Base Mount | |
| Vacuum Pump Chassis Mount |
| << Prev |