Chromalox Thermowell For General Use 260L

Description
With 2 or 3" Lagging Extensions Standard Threaded Well for 1/4" Diameter Elements 1/2 and 3/4" NPT Standard. Additional Thread Sizes are Available on Request Standard Well Materials: 304 SS, 316 SS, Carbon Steel and Brass PFA Teflon® Coated Thermowells are Available For Companion Probe See Models NB & PR
Datasheet
Description
With 2 or 3" Lagging Extensions Standard Threaded Well for 1/4" Diameter Elements 1/2 and 3/4" NPT Standard. Additional Thread Sizes are Available on Request Standard Well Materials: 304 SS, 316 SS, Carbon Steel and Brass PFA Teflon® Coated Thermowells are Available For Companion Probe See Models NB & PR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermowell For General Use - 260L - Chromalox
Pittsburgh, PA, United States
Thermowell For General Use
260L
Thermowell For General Use 260L
With 2 or 3" Lagging Extensions Standard Threaded Well for 1/4" Diameter Elements 1/2 and 3/4" NPT Standard. Additional Thread Sizes are Available on Request Standard Well Materials: 304 SS, 316 SS, Carbon Steel and Brass PFA Teflon® Coated Thermowells are Available For Companion Probe See Models NB & PR
  • With 2 or 3" Lagging Extensions
  • Standard Threaded Well for 1/4" Diameter Elements
  • 1/2 and 3/4" NPT Standard. Additional Thread Sizes are Available on Request
  • Standard Well Materials: 304 SS, 316 SS, Carbon Steel and Brass
  • PFA Teflon® Coated Thermowells are Available
  • For Companion Probe See Models NB & PR
Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Thermowells
Product Number 260L
Product Name Thermowell For General Use
Material of Construction Brass; Carbon Steel; Stainless Steel
Coatings Teflon--coated (optional feature)
Connection Means Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Sanitary Weld-In Thermowell - WS6 Series - Pyromation
Specs
Barrel or Shank Style Tapered Shank
Options Cap and Chain (optional feature); 3A Sanitary Approval Stamping; Sanitary Design
Material of Construction Stainless Steel
View Details
047-0014 Thermowells -  - Neo-Dyn
Specs
Barrel or Shank Style Tapered Shank
Material of Construction Stainless Steel
Thread Options 3/4" NPT (optional feature); 1" NPT (optional feature)
View Details
Thermowells - Series 45 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Barrel or Shank Style Tapered Shank
Material of Construction Brass; Monel; Stainless Steel; Other Material; (Steel)
Connection Means Threaded
View Details
Thermowells / Protection Tubes -  - United Electric Controls Company
United Electric Controls Company
Specs
Barrel or Shank Style Stepped Shank well (optional feature); Tapered Shank (optional feature)
Material of Construction Alloy Steel (optional feature); Aluminum (optional feature); Brass (optional feature); Carbon Steel (optional feature); Monel (optional feature); Stainless Steel (optional feature); Titanium (optional feature)
Connection Means Threaded
View Details