Coilcraft CPS Flyback Transformer for ON Semiconductor NCP101X A9619-CL

Description
Developed for the ON Semiconductor NCP101X Self-Supplied Monolithic Switcher A9619-CL provides 7 Watts output for 120 Vac applications B0570-BL provides 15 Watts for 230 Vac applications
Request a Quote
Description
Developed for the ON Semiconductor NCP101X Self-Supplied Monolithic Switcher A9619-CL provides 7 Watts output for 120 Vac applications B0570-BL provides 15 Watts for 230 Vac applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A9619-CL Flyback Transformer from Coilcraft is designed specifically for use with the ON Semiconductor NCP101X Self-Supplied Monolithic Switcher. It provides an output power of 7 Watts for 120 Vac applications. The transformer features a ferrite core and has a primary inductance of 3.2 mH with a maximum DCR of 1.74 Ohms. The turns ratio is specified as 1:0.10:0.14, with a maximum leakage inductance of 60 µH. The component is rated for an ambient temperature range of -40°C to +85°C and has a moisture sensitivity level of 1, indicating unlimited floor life at conditions below 30°C and 85% relative humidity. It is RoHS compliant, with terminations made of tin-silver over tin over copper. The transformer can withstand a maximum of three reflow soldering cycles at 260°C. Engineers considering this transformer should note its suitability for low-power applications and its compliance with environmental standards.

Datasheet Summary
Powered by GS/AI

The A9619-CL Flyback Transformer from Coilcraft is designed specifically for use with the ON Semiconductor NCP101X Self-Supplied Monolithic Switcher. It provides an output power of 7 Watts for 120 Vac applications. The transformer features a ferrite core and has a primary inductance of 3.2 mH with a maximum DCR of 1.74 Ohms. The turns ratio is specified as 1:0.10:0.14, with a maximum leakage inductance of 60 µH. The component is rated for an ambient temperature range of -40°C to +85°C and has a moisture sensitivity level of 1, indicating unlimited floor life at conditions below 30°C and 85% relative humidity. It is RoHS compliant, with terminations made of tin-silver over tin over copper. The transformer can withstand a maximum of three reflow soldering cycles at 260°C. Engineers considering this transformer should note its suitability for low-power applications and its compliance with environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Flyback Transformer for ON Semiconductor NCP101X - A9619-CL - Coilcraft CPS
Cary, IL, USA
Flyback Transformer for ON Semiconductor NCP101X
A9619-CL
Flyback Transformer for ON Semiconductor NCP101X A9619-CL
Developed for the ON Semiconductor NCP101X Self-Supplied Monolithic Switcher A9619-CL provides 7 Watts output for 120 Vac applications B0570-BL provides 15 Watts for 230 Vac applications
  • Developed for the ON Semiconductor NCP101X Self-Supplied Monolithic Switcher
  • A9619-CL provides 7 Watts output for 120 Vac applications B0570-BL provides 15 Watts for 230 Vac applications
Supplier's Site Datasheet
Flyback Transformers for ON Semiconductor NCP101X - A9619-CL - Coilcraft, Inc.
Cary, IL, USA
Flyback Transformers for ON Semiconductor NCP101X
A9619-CL
Flyback Transformers for ON Semiconductor NCP101X A9619-CL
Developed for ON Semi NCP101X Self-Supplied Monolithic Switcher A9619-CL provides 7 Watts output for 120 Vac applications B0570-BL provides 15 Watts for 230 Vac applications. RoHS-compliant. Tin-silver over tin over copper terminations COTS Plus tin-silver-copper and tin-lead terminations available
  • Developed for ON Semi NCP101X Self-Supplied Monolithic Switcher
  • A9619-CL provides 7 Watts output for 120 Vac applications
  • B0570-BL provides 15 Watts for 230 Vac applications.
  • RoHS-compliant. Tin-silver over tin over copper terminations
  • COTS Plus tin-silver-copper and tin-lead terminations available
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
A9619-CL
Audio Transformers / Signal Transformers A9619-CL
Audio Transformers / Signal Transformers A9619 AC Flyback For ON Semi NCP101X

Audio Transformers / Signal Transformers A9619 AC Flyback For ON Semi NCP101X

Buy Now Datasheet

Technical Specifications

  Coilcraft CPS Coilcraft, Inc. VAST STOCK CO., LIMITED
Product Category Power Transformers Power Transformers Transformers
Product Number A9619-CL A9619-CL A9619-CL
Product Name Flyback Transformer for ON Semiconductor NCP101X Flyback Transformers for ON Semiconductor NCP101X Audio Transformers / Signal Transformers
Transformer Type Flyback Transformer (FBT); Power Transformer Isolation
Cooling Method Air Air
Mounting PCB/SMD
Input Voltage 85 to 130 volts
Output Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A9-M6-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 220 to 480 volts
Power Rating (VA) 500 VA
View Details
Chassis Mount Quick-Connect World Series™ Power Transformers - VPS24-1000 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 25 VA
View Details
5 suppliers
Transformers - Power Transformers - 1182G240 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Construction Toroidal Core
Output Voltage 240 volts
View Details
4 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details