Coilcraft CPS Flyback Transformer for ON Semiconductor NCP101X B0570-BL

Description
Developed for the ON Semiconductor NCP101X Self-Supplied Monolithic Switcher A9619-CL provides 7 Watts output for 120 Vac applications B0570-BL provides 15 Watts for 230 Vac applications
Request a Quote Datasheet
Description
Developed for the ON Semiconductor NCP101X Self-Supplied Monolithic Switcher A9619-CL provides 7 Watts output for 120 Vac applications B0570-BL provides 15 Watts for 230 Vac applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flyback Transformer for ON Semiconductor NCP101X - B0570-BL - Coilcraft CPS
Cary, IL, USA
Flyback Transformer for ON Semiconductor NCP101X
B0570-BL
Flyback Transformer for ON Semiconductor NCP101X B0570-BL
Developed for the ON Semiconductor NCP101X Self-Supplied Monolithic Switcher A9619-CL provides 7 Watts output for 120 Vac applications B0570-BL provides 15 Watts for 230 Vac applications
  • Developed for the ON Semiconductor NCP101X Self-Supplied Monolithic Switcher
  • A9619-CL provides 7 Watts output for 120 Vac applications B0570-BL provides 15 Watts for 230 Vac applications
Supplier's Site Datasheet
Flyback Transformers for ON Semiconductor NCP101X - B0570-BL - Coilcraft, Inc.
Cary, IL, USA
Flyback Transformers for ON Semiconductor NCP101X
B0570-BL
Flyback Transformers for ON Semiconductor NCP101X B0570-BL
Developed for ON Semi NCP101X Self-Supplied Monolithic Switcher A9619-CL provides 7 Watts output for 120 Vac applications B0570-BL provides 15 Watts for 230 Vac applications. RoHS-compliant. Tin-silver over tin over copper terminations COTS Plus tin-silver-copper and tin-lead terminations available
  • Developed for ON Semi NCP101X Self-Supplied Monolithic Switcher
  • A9619-CL provides 7 Watts output for 120 Vac applications
  • B0570-BL provides 15 Watts for 230 Vac applications.
  • RoHS-compliant. Tin-silver over tin over copper terminations
  • COTS Plus tin-silver-copper and tin-lead terminations available
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
B0570-BL
Audio Transformers / Signal Transformers B0570-BL
Audio Transformers / Signal Transformers B0570 for NCP101X 15uH 12 V 1.25 A

Audio Transformers / Signal Transformers B0570 for NCP101X 15uH 12 V 1.25 A

Buy Now Datasheet

Technical Specifications

  Coilcraft CPS Coilcraft, Inc. VAST STOCK CO., LIMITED
Product Category Power Transformers Power Transformers Transformers
Product Number B0570-BL B0570-BL B0570-BL
Product Name Flyback Transformer for ON Semiconductor NCP101X Flyback Transformers for ON Semiconductor NCP101X Audio Transformers / Signal Transformers
Transformer Type Flyback Transformer (FBT); Power Transformer Isolation
Cooling Method Air Air
Mounting PCB/SMD
Input Voltage 195 to 265 volts
Output Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolation Transformer - 1321-3TH175-CA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Type Isolation
View Details
Primary/Triple Output Secondaries PC Mount Power Transformer - F-166XP - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 volts
View Details
4 suppliers
Transformers - Power Transformers - 1182P240 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Construction Toroidal Core
Output Voltage 240 volts
View Details
4 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details