C1591-AL_ -- FLYBACK TRANSFORMER FOR NATIONAL SEMICONDUCTOR LM5070 POE INTERFACE - 3 WATT
Coilcraft CPS
Flyback Transformer for National Semiconductor LM5070 PoE Interface - 3 Watt
C1591-AL_
Description
Designed to meet 30 W PoE IEEE 802.3at-2009 standard.
Operates at 250 kHz with 36 – 7 2 Volts input.
Isolation: 1500 Vrms pri to sec; 500 Vrms pri to
Description
Designed to meet 30 W PoE IEEE 802.3at-2009 standard.
Operates at 250 kHz with 36 – 7 2 Volts input.
Isolation: 1500 Vrms pri to sec; 500 Vrms pri to
Datasheet
Suppliers
Flyback Transformer for National Semiconductor LM5070 PoE Interface - 3 Watt
C1591-AL_
Designed to meet 30 W PoE IEEE 802.3at-2009 standard.
Operates at 250 kHz with 36 – 7 2 Volts input.
Isolation: 1500 Vrms pri to sec; 500 Vrms pri to
- Designed to meet 30 W PoE IEEE 802.3at-2009 standard.
- Operates at 250 kHz with 36 – 7 2 Volts input.
- Isolation: 1500 Vrms pri to sec; 500 Vrms pri to
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Transformers |
|
Product Number
|
C1591-AL_ |
|
Product Name
|
Flyback Transformer for National Semiconductor LM5070 PoE Interface - 3 Watt |
|
Transformer Type
|
Flyback Transformer (FBT); Power Transformer
|
|
Cooling Method
|
Air
|
|
Mounting
|
PCB/SMD
|
|
Input Voltage
|
36 to 72 volts
|
|
Output Voltage
|
5 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Xingkerong Technology Co., Ltd
Transformer Type
Distribution Transformer; Power Transformer; Three Phase Transformers
Cooling Method
Air; Fan cooling Natural cooling
Mounting
Floor mounted
View Details
Transformer Type
Industrial Control Transformer
Mounting
PCB/SMD
Input Voltage
115 to 230 volts
View Details
4 suppliers
Hammond Manufacturing Company Inc.
Transformer Type
Electronics; Power Transformer
Output Voltage
12.6 volts
Power Rating (VA)
252 VA
View Details
5 suppliers