POE60D-25L_ -- MINIATURE FLYBACK TRANSFORMER FOR POE
Coilcraft CPS
Miniature Flyback Transformer for PoE
POE60D-25L_
Description
Designed to meet 30 W PoE IEEE 802.3at-2009 standard.
Operates at 250 kHz with 36 – 7 2 Volts input.
Isolation: 1500 Vrms pri to sec; 500 Vrms pri to
Description
Designed to meet 30 W PoE IEEE 802.3at-2009 standard.
Operates at 250 kHz with 36 – 7 2 Volts input.
Isolation: 1500 Vrms pri to sec; 500 Vrms pri to
Datasheet
Suppliers
Designed to meet 30 W PoE IEEE 802.3at-2009 standard.
Operates at 250 kHz with 36 – 7 2 Volts input.
Isolation: 1500 Vrms pri to sec; 500 Vrms pri to
- Designed to meet 30 W PoE IEEE 802.3at-2009 standard.
- Operates at 250 kHz with 36 – 7 2 Volts input.
- Isolation: 1500 Vrms pri to sec; 500 Vrms pri to
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Transformers |
|
Product Number
|
POE60D-25L_ |
|
Product Name
|
Miniature Flyback Transformer for PoE |
|
Transformer Type
|
Flyback Transformer (FBT); Power Transformer
|
|
Cooling Method
|
Air
|
|
Mounting
|
PCB/SMD
|
|
Input Voltage
|
36 to 72 volts
|
|
Output Voltage
|
2.5 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Cooling Method
Air
Construction
Toroidal Core; Ferrite
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Transformer Type
Industrial Control Transformer
Mounting
Chassis
Input Voltage
115 volts
View Details
3 suppliers
Hammond Manufacturing Company Inc.
Transformer Type
Electronics; Power Transformer
Construction
Toroidal Core
Output Voltage
15 volts
View Details
4 suppliers