FA2901-AL_ -- FLYBACK TRANSFORMER FOR NATIONAL SEMICONDUCTOR LM5072 HIGH POWER PD
Coilcraft CPS
Flyback Transformer for National Semiconductor LM5072 High Power PD
FA2901-AL_
Description
Designed for 25 Watt PoE application
Input range from 18 to 57 V
Primary to secondary isolation: 1500 Vrms
Auxiliary winding output: 11 V, 20 mA
Description
Designed for 25 Watt PoE application
Input range from 18 to 57 V
Primary to secondary isolation: 1500 Vrms
Auxiliary winding output: 11 V, 20 mA
Datasheet
Suppliers
Flyback Transformer for National Semiconductor LM5072 High Power PD
FA2901-AL_
Designed for 25 Watt PoE application
Input range from 18 to 57 V
Primary to secondary isolation: 1500 Vrms
Auxiliary winding output: 11 V, 20 mA
- Designed for 25 Watt PoE application
- Input range from 18 to 57 V
- Primary to secondary isolation: 1500 Vrms
- Auxiliary winding output: 11 V, 20 mA
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Transformers |
|
Product Number
|
FA2901-AL_ |
|
Product Name
|
Flyback Transformer for National Semiconductor LM5072 High Power PD |
|
Transformer Type
|
Flyback Transformer (FBT); Power Transformer
|
|
Cooling Method
|
Air
|
|
Mounting
|
PCB/SMD
|
|
Input Voltage
|
18 to 57 volts
|
|
Output Voltage
|
15 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Input Voltage
500 volts
Operating Temperature
-25 to 70 C (-13 to 158 F)
Standards / Compliance
RoHS; IEC; UL
View Details
Hammond Manufacturing Company Inc.
Transformer Type
Electronics; Power Transformer
Output Voltage
20 volts
Power Rating (VA)
10 VA
View Details
4 suppliers
Shenzhen Xingkerong Technology Co., Ltd
Transformer Type
Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method
Oil; ONAF
Mounting
Floor mounted
View Details
Allen-Bradley / Rockwell Automation
Transformer Type
Isolation
View Details