Coilcraft CPS Flyback Transformer for ON Semiconductor NCP1027 DA2077-AL

Description
The DA2077-AL flyback transformer has been specifically developed for use with ON Semiconductor’s NCP1027 Standby Power Supply for ATX Applications and is speci - fied in Application Note AND8241/D. This transformer is designed for universal input, 85 – 265 Vac. It operates in continuous conduction mode within an input voltage range of 120 Vdc to 375 Vdc and at a 65 kHz switching frequency. Primary to secondary isolation is 2000 Vrms tested for one minute
Request a Quote Datasheet
Description
The DA2077-AL flyback transformer has been specifically developed for use with ON Semiconductor’s NCP1027 Standby Power Supply for ATX Applications and is speci - fied in Application Note AND8241/D. This transformer is designed for universal input, 85 – 265 Vac. It operates in continuous conduction mode within an input voltage range of 120 Vdc to 375 Vdc and at a 65 kHz switching frequency. Primary to secondary isolation is 2000 Vrms tested for one minute
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flyback Transformer for ON Semiconductor NCP1027 - DA2077-AL - Coilcraft CPS
Cary, IL, USA
Flyback Transformer for ON Semiconductor NCP1027
DA2077-AL
Flyback Transformer for ON Semiconductor NCP1027 DA2077-AL
The DA2077-AL flyback transformer has been specifically developed for use with ON Semiconductor’s NCP1027 Standby Power Supply for ATX Applications and is speci - fied in Application Note AND8241/D. This transformer is designed for universal input, 85 – 265 Vac. It operates in continuous conduction mode within an input voltage range of 120 Vdc to 375 Vdc and at a 65 kHz switching frequency. Primary to secondary isolation is 2000 Vrms tested for one minute

The DA2077-AL flyback transformer has been specifically developed for use with ON Semiconductor’s NCP1027 Standby Power Supply for ATX Applications and is speci - fied in Application Note AND8241/D.

This transformer is designed for universal input, 85 – 265 Vac. It operates in continuous conduction mode within an input voltage range of 120 Vdc to 375 Vdc and at a 65 kHz switching frequency. Primary to secondary isolation is 2000 Vrms tested for one minute

Supplier's Site Datasheet
DA2077 Flyback Transformer for NCP1027 - DA2077-AL - Coilcraft, Inc.
Cary, IL, USA
DA2077 Flyback Transformer for NCP1027
DA2077-AL
DA2077 Flyback Transformer for NCP1027 DA2077-AL
Developed for use with ON Semiconductor NCP1027 Standby Power Supply Specified in Application Note AN8241/D Designed for for universal input, 85 – 265 Vac Operates in continuous conduction mode at 120 Vdc – 375 Vdc, 65 kHz
  • Developed for use with ON Semiconductor NCP1027 Standby Power Supply
  • Specified in Application Note AN8241/D
  • Designed for for universal input, 85 – 265 Vac
  • Operates in continuous conduction mode at 120 Vdc – 375 Vdc, 65 kHz
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
DA2077-AL
Audio Transformers / Signal Transformers DA2077-AL
Audio Transformers / Signal Transformers DA2077 for NCP1027 10uH 5.0 V 2 A

Audio Transformers / Signal Transformers DA2077 for NCP1027 10uH 5.0 V 2 A

Buy Now Datasheet

Technical Specifications

  Coilcraft CPS Coilcraft, Inc. VAST STOCK CO., LIMITED
Product Category Power Transformers Power Transformers Transformers
Product Number DA2077-AL DA2077-AL DA2077-AL
Product Name Flyback Transformer for ON Semiconductor NCP1027 DA2077 Flyback Transformer for NCP1027 Audio Transformers / Signal Transformers
Transformer Type Flyback Transformer (FBT); Power Transformer Isolation
Cooling Method Air
Mounting PCB/SMD
Input Voltage 85 to 265 volts
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

UL Listed 600V Delta to 208Y/120V Transformer With NEMA3R Enclosures for Commercial Power System for Industrial Equipment - No.1601678722953 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Natural cooling
Mounting Floor mounted
View Details
Control Circuit Transformer - 1497A-A11-M8-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 380 volts
Power Rating (VA) 1000 VA
View Details