POE30P-12L_ -- FLYBACK TRANSFORMER FOR POE APPLICATIONS
Coilcraft CPS
Flyback Transformer for PoE Applications
POE30P-12L_
Description
Designed to meet 30 W PoE IEEE 802.3at-2009 standard.
Operates at 250 kHz with 36 – 7 2 Volts input.
Isolation: 1500 Vrms pri to sec; 500 Vrms pri to
Description
Designed to meet 30 W PoE IEEE 802.3at-2009 standard.
Operates at 250 kHz with 36 – 7 2 Volts input.
Isolation: 1500 Vrms pri to sec; 500 Vrms pri to
Datasheet
Suppliers
Designed to meet 30 W PoE IEEE 802.3at-2009 standard.
Operates at 250 kHz with 36 – 7 2 Volts input.
Isolation: 1500 Vrms pri to sec; 500 Vrms pri to
- Designed to meet 30 W PoE IEEE 802.3at-2009 standard.
- Operates at 250 kHz with 36 – 7 2 Volts input.
- Isolation: 1500 Vrms pri to sec; 500 Vrms pri to
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Transformers |
|
Product Number
|
POE30P-12L_ |
|
Product Name
|
Flyback Transformer for PoE Applications |
|
Transformer Type
|
Flyback Transformer (FBT); Power Transformer
|
|
Cooling Method
|
Air
|
|
Mounting
|
PCB/SMD
|
|
Input Voltage
|
36 to 72 volts
|
|
Output Voltage
|
12 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
Transformer Type
Isolation
View Details
Mounting
Chassis
Input Voltage
115 volts
Power Rating (VA)
2.4 VA
View Details
4 suppliers
Hammond Manufacturing Company Inc.
Transformer Type
Electronics; Power Transformer
Output Voltage
12 volts
Power Rating (VA)
1.1 VA
View Details
4 suppliers
Transformer Type
Isolation
Input Voltage
100 to 240 volts
Output Voltage
100 to 240 volts
View Details