DA2362-AL_ -- FLYBACK TRANSFORMER FOR FREESCALE SEMICONDUCTOR MC34670 PD INTERFACE
Coilcraft CPS
Flyback Transformer for Freescale Semiconductor MC34670 PD Interface
DA2362-AL_
Description
Designed to meet 30 W PoE IEEE 802.3at-2009 standard.
Operates at 250 kHz with 36 – 7 2 Volts input.
Isolation: 1500 Vrms pri to sec; 500 Vrms pri to
Description
Designed to meet 30 W PoE IEEE 802.3at-2009 standard.
Operates at 250 kHz with 36 – 7 2 Volts input.
Isolation: 1500 Vrms pri to sec; 500 Vrms pri to
Datasheet
Suppliers
Flyback Transformer for Freescale Semiconductor MC34670 PD Interface
DA2362-AL_
Designed to meet 30 W PoE IEEE 802.3at-2009 standard.
Operates at 250 kHz with 36 – 7 2 Volts input.
Isolation: 1500 Vrms pri to sec; 500 Vrms pri to
- Designed to meet 30 W PoE IEEE 802.3at-2009 standard.
- Operates at 250 kHz with 36 – 7 2 Volts input.
- Isolation: 1500 Vrms pri to sec; 500 Vrms pri to
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Transformers |
|
Product Number
|
DA2362-AL_ |
|
Product Name
|
Flyback Transformer for Freescale Semiconductor MC34670 PD Interface |
|
Transformer Type
|
Flyback Transformer (FBT); Power Transformer
|
|
Cooling Method
|
Air
|
|
Mounting
|
PCB/SMD
|
|
Input Voltage
|
36 to 80 volts
|
|
Output Voltage
|
5 volts
|
Unlock Full Specs
to access all available technical data