C1154-BL_ -- FLYBACK TRANSFORMER FOR POE INTERFACE/PWM CONTROLLER
Coilcraft CPS
Flyback Transformer for PoE Interface/PWM Controller
C1154-BL_
Description
Designed to meet 30 W PoE IEEE 802.3at-2009 standard.
Operates at 250 kHz with 36 – 7 2 Volts input.
Isolation: 1500 Vrms pri to sec; 500 Vrms pri to
Description
Designed to meet 30 W PoE IEEE 802.3at-2009 standard.
Operates at 250 kHz with 36 – 7 2 Volts input.
Isolation: 1500 Vrms pri to sec; 500 Vrms pri to
Datasheet
Suppliers
Flyback Transformer for PoE Interface/PWM Controller
C1154-BL_
Designed to meet 30 W PoE IEEE 802.3at-2009 standard.
Operates at 250 kHz with 36 – 7 2 Volts input.
Isolation: 1500 Vrms pri to sec; 500 Vrms pri to
- Designed to meet 30 W PoE IEEE 802.3at-2009 standard.
- Operates at 250 kHz with 36 – 7 2 Volts input.
- Isolation: 1500 Vrms pri to sec; 500 Vrms pri to
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Transformers |
|
Product Number
|
C1154-BL_ |
|
Product Name
|
Flyback Transformer for PoE Interface/PWM Controller |
|
Transformer Type
|
Flyback Transformer (FBT); Power Transformer
|
|
Cooling Method
|
Air
|
|
Mounting
|
PCB/SMD
|
|
Input Voltage
|
18 to 72 volts
|
|
Output Voltage
|
3.3 volts
|
Unlock Full Specs
to access all available technical data