Audio Transformers / Signal Transformers HA4018 for GreenMode 5 V, -15 V 0.05 A
| Coilcraft CPS | Coilcraft, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Transformers |
| Product Number | HA4018-AL | HA4018-AL | HA4018-AL |
| Product Name | Flyback Transformer for Texas Instruments UCC28600 Flyback Green Mode Controller | HA4018 Flyback Transformer for UCC28600 Flyback Controller | Audio Transformers / Signal Transformers |
| Transformer Type | Flyback Transformer (FBT); Power Transformer | Isolation | |
| Cooling Method | Air | ||
| Mounting | PCB/SMD | ||
| Input Voltage | 85 to 265 volts | ||
| Output Voltage | 5 to 15 volts |