The FA2443-AL was developed specifically for Texas Instruments UCC28600 Quasi-Resonant Flyback Green Mode Controller and is specified in SLUU256A for the evaluation module. This transformers is designed to operate in discontinous conduction mode at frequencies up to 140 kHz.
Audio Transformers / Signal Transformers FA2443 120uH 19.4V For TI Green Mode
| Coilcraft CPS | Coilcraft, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Transformers |
| Product Number | FA2443-AL | FA2443-AL | FA2443-AL |
| Product Name | Flyback Transformer for TI UCC28600 Flyback Green Mode Controller | FA2443 Flyback Transformer for TI UCC28600 Flyback Green Mode Controller | Audio Transformers / Signal Transformers |
| Transformer Type | Flyback Transformer (FBT); Power Transformer | Isolation | |
| Cooling Method | Air | ||
| Mounting | PCB/SMD | ||
| Input Voltage | 85 to 265 volts | ||
| Output Voltage | 19.4 volts |