Coilcraft CPS Magnetics for 300 W PFC Power Supply HA3950-AL

Description
Specified by Texas Instruments in Reference Design SLUU341 for 300 Watt Isolated PFC Power Supply HA3950-AL, Flyback transformer (T201) for 5 W bias supply; HA3858-AL, Gate drive transformer (T301) Isolation: 3000 Vrms primary to secondary; 500 Vrms windings to core
Request a Quote Datasheet
Description
Specified by Texas Instruments in Reference Design SLUU341 for 300 Watt Isolated PFC Power Supply HA3950-AL, Flyback transformer (T201) for 5 W bias supply; HA3858-AL, Gate drive transformer (T301) Isolation: 3000 Vrms primary to secondary; 500 Vrms windings to core
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetics for 300 W PFC Power Supply - HA3950-AL - Coilcraft CPS
Cary, IL, USA
Magnetics for 300 W PFC Power Supply
HA3950-AL
Magnetics for 300 W PFC Power Supply HA3950-AL
Specified by Texas Instruments in Reference Design SLUU341 for 300 Watt Isolated PFC Power Supply HA3950-AL, Flyback transformer (T201) for 5 W bias supply; HA3858-AL, Gate drive transformer (T301) Isolation: 3000 Vrms primary to secondary; 500 Vrms windings to core
  • Specified by Texas Instruments in Reference Design SLUU341 for 300 Watt Isolated PFC Power Supply
  • HA3950-AL, Flyback transformer (T201) for 5 W bias supply; HA3858-AL, Gate drive transformer (T301)
  • Isolation: 3000 Vrms primary to secondary; 500 Vrms windings to core
Supplier's Site Datasheet
HA3950-AL Flyback Transformer for 300 W Power Supply with PFC - HA3950-AL - Coilcraft, Inc.
Cary, IL, USA
HA3950-AL Flyback Transformer for 300 W Power Supply with PFC
HA3950-AL
HA3950-AL Flyback Transformer for 300 W Power Supply with PFC HA3950-AL
Specified by Texas Instruments in Reference Design SLUU341. Flyback transformer for 5 W bias supply: HA3950-AL, listed as T201
  • Specified by Texas Instruments in Reference Design SLUU341.
  • Flyback transformer for 5 W bias supply: HA3950-AL, listed as T201
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
HA3950-AL
Audio Transformers / Signal Transformers HA3950-AL
Audio Transformers / Signal Transformers HA3950 Magnetics 5uH 15 V 0.33 A

Audio Transformers / Signal Transformers HA3950 Magnetics 5uH 15 V 0.33 A

Buy Now Datasheet

Technical Specifications

  Coilcraft CPS Coilcraft, Inc. VAST STOCK CO., LIMITED
Product Category Power Transformers Power Transformers Transformers
Product Number HA3950-AL HA3950-AL HA3950-AL
Product Name Magnetics for 300 W PFC Power Supply HA3950-AL Flyback Transformer for 300 W Power Supply with PFC Audio Transformers / Signal Transformers
Transformer Type Flyback Transformer (FBT); Power Transformer
Cooling Method Air
Mounting PCB/SMD
Input Voltage 85 to 265 volts
Output Voltage 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
MSD1514 Series Shielded Coupled Power Inductors - MSD1514-123 MSD1514-123MED - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Chassis Mount Quick Pack™ Power Transformers - FD4-120 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 6 VA
View Details
4 suppliers