Coilcraft CPS Flyback Transformer for Texas Instruments TPS23750 PoE Powered Device Controller C1453-AL_

Description
Flyback transformers for 13 W PoE applications Designed to operate in continuous mode at 250 kHz with an input of 36 – 72 Vdc 1500 Vrms isolation from primary and bias to secondary
Datasheet
Description
Flyback transformers for 13 W PoE applications Designed to operate in continuous mode at 250 kHz with an input of 36 – 72 Vdc 1500 Vrms isolation from primary and bias to secondary
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flyback Transformer for Texas Instruments TPS23750 PoE Powered Device Controller - C1453-AL_ - Coilcraft CPS
Cary, IL, USA
Flyback Transformer for Texas Instruments TPS23750 PoE Powered Device Controller
C1453-AL_
Flyback Transformer for Texas Instruments TPS23750 PoE Powered Device Controller C1453-AL_
Flyback transformers for 13 W PoE applications Designed to operate in continuous mode at 250 kHz with an input of 36 – 72 Vdc 1500 Vrms isolation from primary and bias to secondary
  • Flyback transformers for 13 W PoE applications
  • Designed to operate in continuous mode at 250 kHz with an input of 36 – 72 Vdc
  • 1500 Vrms isolation from primary and bias to secondary
Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Power Transformers
Product Number C1453-AL_
Product Name Flyback Transformer for Texas Instruments TPS23750 PoE Powered Device Controller
Transformer Type Flyback Transformer (FBT); Power Transformer
Cooling Method Air
Mounting PCB/SMD
Input Voltage 34 to 57 volts
Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - F7-16 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 56 VA
View Details
4 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
LPD5010 Series Shielded Coupled Power Inductors - LPD5010-472 LPD5010-472MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Control Circuit Transformer - 1497B-A4-M16-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 240 to 480 volts
Power Rating (VA) 150 VA
View Details