This low profile flyback transformer is designed for applications such as Subscriber Line Interface Circuits (SLICs), cable and DSL modems and set top boxes.
| Coilcraft CPS | |
|---|---|
| Product Category | Power Transformers |
| Product Number | IFLY0012L_ |
| Product Name | DC-DC Flyback Transformer for Telecom |
| Transformer Type | Flyback Transformer (FBT); Power Transformer |
| Cooling Method | Air |
| Mounting | PCB/SMD |
| Input Voltage | 9 to 20 volts |
| Output Voltage | 24 to 72 volts |