Coilcraft CPS Flyback Transformer for Maxim MAX16801 Off-Line LED Driver GA3502-BL

Description
Designed for PWM Dimming of High-Brightness LEDs Shown on Maxim MAX16801 demonstration board Bias winding output: 18 V, 20 mA 400 V input; 110 V, 0.4 A output 1500 Vrms, one minute primary and bias to secondary isolation
Request a Quote Datasheet
Description
Designed for PWM Dimming of High-Brightness LEDs Shown on Maxim MAX16801 demonstration board Bias winding output: 18 V, 20 mA 400 V input; 110 V, 0.4 A output 1500 Vrms, one minute primary and bias to secondary isolation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flyback Transformer for Maxim MAX16801 Off-Line LED Driver - GA3502-BL - Coilcraft CPS
Cary, IL, USA
Flyback Transformer for Maxim MAX16801 Off-Line LED Driver
GA3502-BL
Flyback Transformer for Maxim MAX16801 Off-Line LED Driver GA3502-BL
Designed for PWM Dimming of High-Brightness LEDs Shown on Maxim MAX16801 demonstration board Bias winding output: 18 V, 20 mA 400 V input; 110 V, 0.4 A output 1500 Vrms, one minute primary and bias to secondary isolation
  • Designed for PWM Dimming of High-Brightness LEDs
  • Shown on Maxim MAX16801 demonstration board
  • Bias winding output: 18 V, 20 mA
  • 400 V input; 110 V, 0.4 A output
  • 1500 Vrms, one minute primary and bias to secondary isolation
Supplier's Site Datasheet
GA3502 Flyback Transformer for Maxim's PFC LED Driver - GA3502-BL - Coilcraft, Inc.
Cary, IL, USA
GA3502 Flyback Transformer for Maxim's PFC LED Driver
GA3502-BL
GA3502 Flyback Transformer for Maxim's PFC LED Driver GA3502-BL
Featured on Maxim MAX16801 demonstration board Designed for PWM Dimming of High-Brightness LEDs
  • Featured on Maxim MAX16801 demonstration board
  • Designed for PWM Dimming of High-Brightness LEDs
Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS Coilcraft, Inc.
Product Category Power Transformers Power Transformers
Product Number GA3502-BL GA3502-BL
Product Name Flyback Transformer for Maxim MAX16801 Off-Line LED Driver GA3502 Flyback Transformer for Maxim's PFC LED Driver
Transformer Type Flyback Transformer (FBT); Power Transformer Isolation
Cooling Method Air Air
Mounting PCB/SMD
Input Voltage 400 volts
Output Voltage 110 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cost optimized pulse transformers for THT mounting - IL - SCHURTER Inc
Specs
Input Voltage 500 volts
Operating Temperature -25 to 70 C (-13 to 158 F)
Standards / Compliance RoHS; IEC; UL
View Details
Transformers - Power Transformers - 161D120 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 60 volts
Power Rating (VA) 1 VA
View Details
4 suppliers