Audio Transformers / Signal Transformers GA3544 for TI UCD3K 5uH 12 V 0.2 A
| Coilcraft CPS | Coilcraft, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Transformers |
| Product Number | GA3544-BL | GA3544-BL | GA3544-BL |
| Product Name | Flyback Transformer for Texas Instruments UCD3K Digital Power Controller | GA3544 Flyback Transformer for TI UCD3K Digital Power Controller | Audio Transformers / Signal Transformers |
| Transformer Type | Flyback Transformer (FBT); Power Transformer | Isolation | |
| Cooling Method | Air | ||
| Mounting | PCB/SMD | ||
| Input Voltage | 85 to 265 volts | ||
| Output Voltage | 12 volts |