Mueller Electric Company Heavy Duty Wire Lug: 4 AWG wire, Mounts over a 3/8” Stud) BU-L4-375TIN

Description
Heavy Duty, Solid Copper Cable Lug (Tin Plated). Crimp or Solder to 4 AWG cable and mounts over 3/8" stud.
Request a Quote Datasheet
Description
Heavy Duty, Solid Copper Cable Lug (Tin Plated). Crimp or Solder to 4 AWG cable and mounts over 3/8" stud.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Wire Lug: 4 AWG wire, Mounts over a 3/8” Stud) - BU-L4-375TIN - Mueller Electric Company
Akron, OH, USA
Heavy Duty Wire Lug: 4 AWG wire, Mounts over a 3/8” Stud)
BU-L4-375TIN
Heavy Duty Wire Lug: 4 AWG wire, Mounts over a 3/8” Stud) BU-L4-375TIN
Heavy Duty, Solid Copper Cable Lug (Tin Plated). Crimp or Solder to 4 AWG cable and mounts over 3/8" stud.

Heavy Duty, Solid Copper Cable Lug (Tin Plated). Crimp or Solder to 4 AWG cable and mounts over 3/8" stud.

Supplier's Site Datasheet
Terminals - Ring Connectors - 314-1488-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
314-1488-ND
Terminals - Ring Connectors 314-1488-ND
LUG 4 AWG 3/8" STUD TIN

LUG 4 AWG 3/8" STUD TIN

Buy Now Datasheet
Terminal Lug, Comprsn, 3/8, 4Awg; Product Range Mueller Electric - 03AC6662 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Lug, Comprsn, 3/8, 4Awg; Product Range Mueller Electric
03AC6662
Terminal Lug, Comprsn, 3/8, 4Awg; Product Range Mueller Electric 03AC6662
TERMINAL LUG, COMPRSN, 3/8", 4AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Insulation:Non Insulated RoHS Compliant: Yes

TERMINAL LUG, COMPRSN, 3/8", 4AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Insulation:Non Insulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Mueller Electric Company DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number BU-L4-375TIN 314-1488-ND 03AC6662
Product Name Heavy Duty Wire Lug: 4 AWG wire, Mounts over a 3/8” Stud) Terminals - Ring Connectors Terminal Lug, Comprsn, 3/8, 4Awg; Product Range Mueller Electric
Terminal Type Wire Lug Ring Terminal; Circular Tubular (Battery Lugs) Wire Lug
Unlock Full Specs
to access all available technical data