Mueller Electric Company Heavy Duty Wire Lug: 4/0 AWG Wire, Mounts Over a 1/2? Stud BU-L0000-500TIN

Description
Heavy Duty, Solid Copper Cable Lug (Tin Plated).  Crimp or Solder to 4/0 AWG cable and mounts over 1/2" stud.
Request a Quote Datasheet
Description
Heavy Duty, Solid Copper Cable Lug (Tin Plated).  Crimp or Solder to 4/0 AWG cable and mounts over 1/2" stud.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Wire Lug: 4/0 AWG Wire, Mounts Over a 1/2? Stud - BU-L0000-500TIN - Mueller Electric Company
Akron, OH, USA
Heavy Duty Wire Lug: 4/0 AWG Wire, Mounts Over a 1/2? Stud
BU-L0000-500TIN
Heavy Duty Wire Lug: 4/0 AWG Wire, Mounts Over a 1/2? Stud BU-L0000-500TIN
Heavy Duty, Solid Copper Cable Lug (Tin Plated).  Crimp or Solder to 4/0 AWG cable and mounts over 1/2" stud.

Heavy Duty, Solid Copper Cable Lug (Tin Plated).  Crimp or Solder to 4/0 AWG cable and mounts over 1/2" stud.

Supplier's Site Datasheet
Terminals - Ring Connectors - 314-1477-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
314-1477-ND
Terminals - Ring Connectors 314-1477-ND
LUG 4/0 AWG 1/2" STUD TIN

LUG 4/0 AWG 1/2" STUD TIN

Buy Now Datasheet
Terminal Lug, Comprsn, 1/2, Crimp; Product Range Mueller Electric - 03AC6657 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Lug, Comprsn, 1/2, Crimp; Product Range Mueller Electric
03AC6657
Terminal Lug, Comprsn, 1/2, Crimp; Product Range Mueller Electric 03AC6657
TERMINAL LUG, COMPRSN, 1/2", CRIMP; Product Range:-; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Insulation:Non Insulated RoHS Compliant: Yes

TERMINAL LUG, COMPRSN, 1/2", CRIMP; Product Range:-; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Insulation:Non Insulated RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Lug, Comprsn, 1/2, Crimp Rohs Compliant Mueller Electric - 28AK6551 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Lug, Comprsn, 1/2, Crimp Rohs Compliant Mueller Electric
28AK6551
Terminal Lug, Comprsn, 1/2, Crimp Rohs Compliant Mueller Electric 28AK6551
TERMINAL LUG, COMPRSN, 1/2", CRIMP ROHS COMPLIANT: YES

TERMINAL LUG, COMPRSN, 1/2", CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Mueller Electric Company DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number BU-L0000-500TIN 314-1477-ND 03AC6657 28AK6551
Product Name Heavy Duty Wire Lug: 4/0 AWG Wire, Mounts Over a 1/2? Stud Terminals - Ring Connectors Terminal Lug, Comprsn, 1/2, Crimp; Product Range Mueller Electric Terminal Lug, Comprsn, 1/2, Crimp Rohs Compliant Mueller Electric
Terminal Type Wire Lug Ring Terminal; Circular Tubular (Battery Lugs) Wire Lug Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal Adapter - 9496 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Insulated Ferrules - 2620.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Push-In Wire Connectors - WPC352 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details