Mueller Electric Company Heavy Duty Wire Lug: 2 AWG wire, Mounts over a 5/16” Stud BU-L2-313

Description
Heavy Duty, Solid Copper Cable Lug. Crimp or Solder to 2 AWG cable and mounts over 5/16" stud.
Request a Quote Datasheet
Description
Heavy Duty, Solid Copper Cable Lug. Crimp or Solder to 2 AWG cable and mounts over 5/16" stud.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Wire Lug: 2 AWG wire, Mounts over a 5/16” Stud - BU-L2-313 - Mueller Electric Company
Akron, OH, USA
Heavy Duty Wire Lug: 2 AWG wire, Mounts over a 5/16” Stud
BU-L2-313
Heavy Duty Wire Lug: 2 AWG wire, Mounts over a 5/16” Stud BU-L2-313
Heavy Duty, Solid Copper Cable Lug. Crimp or Solder to 2 AWG cable and mounts over 5/16" stud.

Heavy Duty, Solid Copper Cable Lug. Crimp or Solder to 2 AWG cable and mounts over 5/16" stud.

Supplier's Site Datasheet
Terminals - Ring Connectors - 314-1486-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
314-1486-ND
Terminals - Ring Connectors 314-1486-ND
LUG 2 AWG 5/16" STUD

LUG 2 AWG 5/16" STUD

Buy Now Datasheet
Terminal, Compression Lug, M8, 2Awg; Product Range Mueller Electric - 03AC6660 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M8, 2Awg; Product Range Mueller Electric
03AC6660
Terminal, Compression Lug, M8, 2Awg; Product Range Mueller Electric 03AC6660
TERMINAL, COMPRESSION LUG, M8, 2AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Insulation:Non Insulated RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M8, 2AWG; Product Range:-; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Insulation:Non Insulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Mueller Electric Company DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number BU-L2-313 314-1486-ND 03AC6660
Product Name Heavy Duty Wire Lug: 2 AWG wire, Mounts over a 5/16” Stud Terminals - Ring Connectors Terminal, Compression Lug, M8, 2Awg; Product Range Mueller Electric
Terminal Type Wire Lug Ring Terminal; Circular Tubular (Battery Lugs) Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, Multiple Wire - 83-8 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector; Test Terminal
View Details
Terminals - Turret Connectors - 36-1520-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Splices - 1-141175-2 - TE Connectivity
TE Connectivity
Specs
Material Tin
Features RoHS
North American 20 to 27 AWG
View Details
Bootlace Ferrules - 1849682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details